location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P7935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P7935PF011NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 300 W
  • - Intel® Core™2 Quad 2.83 GHz
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB DVD±RW Card reader integrated
  • - Intel® GMA 4500M
  • - Windows Vista Business
Warranty: 3 year next business day on-site.
Long product name Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC :
The long product name of Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Quad Q9550 (2.83GHz, 12MB, 1333MHz), 4GB (2 x 2GB DDR2 800 (PC2-6400), 500GB SATA II 7.2k, DVD SuperMulti, Optical muis, keyboard US, Windows Vista Business / Windows XP Professional TwinLoad DVD
More>>>
Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC:
The official description of Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the high performance offered! The ESPRIMO P equipped with state-of-the-art technology is the ideal partner for all your demanding business applications. Produced with selected material and equipped with comprehensive power save options, the ESPRIMO Microtower PC today already meets the environment requirements of tomorrow. The intelligent hardware design with optimized fans guarantees quiet operations in a fault-free working environment and simple access to all replaceable and extendable components. Extensive tests and a lifecycle of up to 18 months make the ESPRIMO P a top-quality high-value microtower. Top performance whatever the need.

Short summary description Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC:
This short summary of the Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P7935, 2.83 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P7935. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor frequency *
2.83 GHz
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD±RW
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Maximum graphics card memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Performance
Audio system
Realtek ALC663
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
203 mm
Depth *
390 mm
Height *
392 mm
Weight *
12 kg
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:29:30
Uk has collected 1 expert review for Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC and the rating is 71 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
71%