location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-980VB1P
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:21:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
More>>>
Short summary description Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper, Black, Cyan, Magenta, Yellow, Multi pack

Long summary description Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow

Features
Print technology
Inkjet printing
Finish type
Gloss
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Supply type *
Multi pack
Colour
Yes
Weight & dimensions
Package weight
1.32 kg
Other features
Package dimensions (WxDxH)
180 x 190 x 65 mm
Brand Image Product code Product Stock Price from
Greenman B980B ink cartridge 1 pc(s) Black Greenman B980B ink cartridge 1 pc(s) Black
(show image)
B980B B980B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B980MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow Greenman B980MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
B980MP B980MP 0.00
(excl. VAT)
0 (incl. VAT)
Brother 2xLC-980BK ink cartridge Original Black Brother 2xLC-980BK ink cartridge Original Black
(show image)
LC-980BKBP2 2xLC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow
(show image)
LC980RBWBP LC-980RBWBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980VALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-980VALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-980VALBP LC-980VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge 1 pc(s) Original Black Brother LC-980BK ink cartridge 1 pc(s) Original Black
(show image)
LC-980BK LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980Y ink cartridge 1 pc(s) Original Yellow Brother LC-980Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-980Y LC-980Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980M ink cartridge 1 pc(s) Original Magenta Brother LC-980M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-980M LC-980M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980C ink cartridge 1 pc(s) Original Cyan Brother LC-980C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-980C LC-980C 0.00
(excl. VAT)
0 (incl. VAT)