location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elements Desktop 640GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDE1UBK6400E
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 GB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Long product name Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black :
The long product name of Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elements Desktop 640GB, Black
More>>>
Short summary description Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black:
This short summary of the Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Elements Desktop 640GB, 640 GB, 3.5", 2.0, 7200 RPM, Black

Long summary description Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black:
This is an auto-generated long summary of Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black based on the first three specs of the first five spec groups.

Western Digital Elements Desktop 640GB. HDD capacity: 640 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 09:33:38
Uk has collected 8 expert reviews for Western Digital Elements Desktop 640GB external hard drive 7200 RPM 3.5" USB 2.0 Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Bcchardware.com
Updated:
2013-09-20 09:33:35
Western Digital has been one of the biggest mainstays when it comes to hard drives and for as long as I have known about computer technology, they have been making hard drives. Today we will be looking at one of their external hard drive products, the...
Good Great performance for a USB 2.0 drive, Very easy to install and use, Runs quiet and cool, Massive amount of storage, Great quality overall...
Bad Limited by only being USB connection, Included USB cable is a little short, On boot up or restarts when the drive is plugged in, it stalls the computer from doing the post tests, have to unplug it and let the posting start before plugging it back in. Not...
Bottom line If you crave faster speeds than what this drive is able to deliver, this drive is not for you. However, if you crave storage instead of speed, this drive would be perfect for you. This drive runs silently, smoothly and works pretty fast. The transfer...
94%
ocaholic.ch.english
Updated:
2013-09-20 09:33:36
With the Elements Western Digital presents an external drive which comes with an appealing and decent design. It's also with no-frills and in this case it should score with its price tag too. On the following pages we will show what Western Digitals El...
Bottom line With the Elements Western Digital shows an external drive that scores with a very decent and practical design. No-frills can be found no matter how you look at it. Furthermore the rubber feed provide a safe stand and if you plan to buy more than just o...
0%
techsmart.co.za
Updated:
2014-12-21 08:04:51
When it comes to the often drab topic of external storage, only two things matter. The first thing is obviously capacity, as the more storage space you have, the more movies-, music- and backup capacity will be available to you. The second thing is tr...
0%
toptenreviews.com
Updated:
2013-09-20 09:33:37
Boasting the title of “World’s Best-Selling External Hard Drives,” Western Digital has been a top dog in the desktop external hard drive market for over 20 years. It stands to reason that they obtained this title by producing great products like the We...
Good The Western Digital Elements hard drive has a simple, easytouse setup...
Bad Used mainly like a large thumb drive, there are no security features.
Bottom line It’s a perfect storage solution if you’re willing to live without security features...
63%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Elements Desktop 750GB, Black external hard drive 7200 RPM USB 2.0
(show image)
WDE1UBK7500E Elements Desktop 750GB, Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Elements Desktop 500GB external hard drive 7200 RPM 3.5" USB 2.0 Black
(show image)
WDE1UBK5000E Elements Desktop 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Elements Desktop 1TB external hard drive 1.02 TB 7200 RPM 3.5" USB 2.0 Black
(show image)
WDE1UBK10000E Elements Desktop 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)