location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z3200 24-in Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6718A#BGR
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:17
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standardone year next business day on-site support.
Long product name HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN :
The long product name of HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet Z3200 610mm 1200 x 1200, A1, 256 MB, 80 GB HD
More>>>
HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN:
The official description of HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professional photographers, digital fine artists, print service providers, graphic designers, and pre-press professionals who want to create gallery-quality prints, portraits, limited editions, albums, art reproductions, large-format designs and proofs, easily, consistently and cost-effectively.

Short summary description HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN:
This short summary of the HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z3200 24-in Photo Printer, Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and..., Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract,..., > 0.8, 91.4 m, 13.6 cm

Long summary description HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z3200 24-in Photo Printer. Printing colours: Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., Print head: 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and.... Media types supported: Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract,..., Media thickness: > 0.8, Maximum roll length: 91.4 m. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal memory: 256 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power requirements: Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A maximum, Power consumption (typical): 200 W

Printing
Print head nozzles
12672
Colour management
HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer
Printing colours *
Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow
Print head
6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and red, gloss enhancer and gray, blue and green)
Paper handling
Maximum print length
91 m
Maximum length of sheet media
1676.4 mm
Standard media sizes
All standard sizes larger than A4
Media types supported
Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract, semi-gloss contract, matte), fine art printing material (smooth, textured, watercolour, satin, aquarella, litho-realistic, canvas), self-adhesive (indoor, vinyl, polypropylene), banner and sign (display film, indoor banner, scrim, polypropylene, Tyvek, outdoor, billboard, PVC-free), bond and coated (bond, coated, heavyweight coated, super heavyweight plus matte, coloured), technical (tracing, translucent bond, vellum), film (clear, matte, polyester), backlit, fabric/textile (flag, polyester, silk)
Custom media sizes
216 x 279 to 610 x 1676 mm
Media thickness
> 0.8
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Print margin cut-sheet
5 x 17 x 5 x 5
Print margin roll
5 mm
Media weights by paper path
133 lb
Recommended media weight
500 g/m²
Maximum media width
610 mm
Media handling
Sheet feed, roll feed, automatic cutter (cuts all media except canvas)
Roll top margin
5 mm
Media sizes supported (imperial)
A, B, C, D
Media thickness (by paper path)
Up to 31.5 mil
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (full bleed available on glossy/satin roll media)
Recommended media weight (imperial)
133 lb
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
256 MB
Internal storage capacity
80 GB
Storage media
HDD
Built-in processor
Mobile Intel Centrino
Processor frequency
600 MHz
Certification
SWOP, ISO, GRACOL, 3DAP
Power
Power requirements
Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A maximum
Power consumption (typical)
200 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9,842 ft
System requirements
Browser supported
Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for Mac OS 10.3 and higher, Mozilla 1.5 and higher
Compatible operating systems
Microsoft Windows Vista (32/64-bit), XP Home, XP Professional, XP Professional x64, Server 2008 (32/64-bit), Windows Server 2003 (32/64 bit), Windows Terminal Services, Citrix MetaFrame, Mac OS X v 10.4, Mac OS X v 10.5
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1262 x 690 x 1047 mm
Weight & dimensions
Dimensions (WxDxH)
1262 x 690 x 1047 mm
Weight
65 kg
Pallet dimensions (W x D x H)
1470 x 780 x 740 mm
Dimension note (imperial)
For US, CA, LAR, EMEA (49.7 x 26 x 15.4 inches for AP)
Dimension note (metric)
For US, CA, LAR, EMEA (1262 x 661 x 391 mm for AP)
Pallet dimensions (W x D x H) (imperial)
1468.1 x 779.8 x 739.1 mm (57.8 x 30.7 x 29.1")
Product dimensions when open (LxWxD)
126.2 cm (49.7")
Size (imperial)
126.2 cm (49.7")
Weight (imperial)
For US, CA, LAR, EMEA (103.6 lb for AP) 143 lb
Packaging data
Package weight
102 kg
Package dimensions (WxDxH)
1470 x 780 x 740 mm
Package dimensions (W x D x H)
1468.1 x 779.8 x 739.1 mm (57.8 x 30.7 x 29.1")
Package weight (imperial)
102.1 kg (225 lbs)
Bundled software
Printer drivers, HP Printer Utility including HP Color Center
Other features
Minimum system requirements for Macintosh
Mac OS X v10.4, v10.5: PowerPC G3 or Intel Core Processor; 256 MB RAM; 1 GB available hard disk space
Line accuracy
+/- 0.010 mm
Minimum line width
0.0558 mm
Compatible ink types, supplies
HP Vivera pigment inks
Acoustic power emissions
6.5 B(A) (active/printing), 4.4 B(A) (standby)
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows XP Home, XP Professional: Intel Pentium 4, 1 GHz, 512 MB RAM, 2 GB available hard disk space
Embedded web server
Yes
Print quality (black, best quality)
2400 x 1200 DPI
Electromagnetic compatibility
Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI)
Printer management
HP Web Jetadmin
Safety
IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI
Maximum media length (imperial)
66"
Print resolution (colour, normal quality)
1200 x 1200 DPI
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Driver updates
Latest Windows printer drivers information available at http:// and more information on all printer drivers available at http:///country/us/en/support.html?pageDisplay=drivers
Ink drop
4 pl (lc, lm, lg, pK, E, G), 6 pl (M, Y, mK, R, GN, B)
Control panel
240 x 160 pixel greyscale graphical display with Asian fonts support, 4 direct-access buttons, 7 navigation buttons and 2 bicolour lights (Ready, Processing, Attention, Error)
Acoustic power emissions (standby)
44 dB
JetDirect Compatible Products
Yes
Line width minimum
0.0022 in
Maximum print length (imperial)
300 ft; Operating system and application dependent
Media sizes standard (imperial rolls)
Letter to D-size sheets, 11 to 24-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Printing material waterfastness
Water-resistant on a range of HP creative and speciaty papers
Roll maximum input
1
Acoustic pressure emissions (standby)
29 dB(A)
Logistics data
Products per pallet
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:43:41
Uk has collected 4 expert reviews for HP Designjet Z3200 24-in Photo Printer large format printer Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
popphoto.com
Updated:
2011-09-27 08:43:40
Like the megapixel race among digital cameras, the color gamut race among inkjet printers is surging. Case in point: the next-generation HP Designjet Z3200 ($3,300, street, for the 24-inch model; $5,325 for the 44-inch). This big pro printer offers bet...
0%
asiaone.com
Updated:
2011-09-27 08:43:41
PAPER quality and the differences between the colour systems of different computers and printers can affect the colour quality of a printed image.A background tone that is orange on screen may appear yellow in print.Humidity can skew print results too...
Bottom line Track print costs and ensure colour consistency with this large format printer...
0%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)