location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-Y7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-Y7DWAZFSG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo L7500 1.6 GHz
  • - 35.8 cm (14.1") 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM 533 MHz 1 x 1 GB
  • - 120 GB DVD Super Multi
  • - GM965
  • - Bluetooth 2.0+EDR
  • - 7 h
  • - Windows Vista Business
Long product name Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business :
The long product name of Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toughbook CF-Y7, Intel Core 2 Duo L7500 (1.60 GHz/4 MB L2/800 MHz), 1 GB RAM (1x1 GB), 14.1" SXGA+ (1400x1050 Pixel), Intel GM965, 120 GB HDD, DVD-Multi, WLAN 802.11a/b/g, LAN 10/100/1000, HSDPA, Bluetooth, 56K, Windows Vista Business
More>>>
Short summary description Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business:
This short summary of the Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-Y7, Intel® Core™2 Duo, 1.6 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 120 GB

Long summary description Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business:
This is an auto-generated long summary of Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-Y7. Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: GM965. Operating system installed: Windows Vista Business. Weight: 1.55 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:00:48
Uk has collected 11 expert reviews for Panasonic Toughbook CF-Y7 Intel® Core™2 Duo L7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB GM965 Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2014-05-23 07:00:48
Panasonic hasnt made too many cosmetic changes to its latest generation of Toughbook, with the bulk of the improvements being made to how effectively the system handles the components and the heat generated.While the CF-Y7 (£1679 inc. VAT) falls under...
Good Rugged and high-quality build, Great battery life, Lightweight, Impressive amount of features...
Bad Low on power, Layout can take some getting used to...
Bottom line Panasonic hasnt made too many cosmetic changes to its latest generation of Toughbook, with the bulk of the improvements being made to how effectively the system handles the components and the heat generated.While the CF-Y7 (£1679 inc. VAT) falls under...
90%
alphr.com
Updated:
2014-05-23 07:00:48
Panasonic's semi-rugged series of laptops is a compromise between stylish but fragile consumer notebooks and expensive rugged portables that can shrug off a fall down a flight of stairs or a spot of word processing in the rain. It's for those users tha...
Bottom line Larger and more powerful than its predecessor, but battery life suffers as a result...
67%
pcmag.com
Updated:
2014-05-23 07:00:48
Companies that design laptops from the ground up can sustain a competitive advantage over those that buy their designs from other (mostly Taiwanese) manufacturers. Panasonic, for example, is what you could call a core manufacturer, optimizing its Tou...
Good Incredibly light. 14-inch screen, with an SXGA+ resolution. Integrated optical drive. Business-rugged. A wide selection of wireless devices.
Bad No webcam. 2GB of RAM should be standard now. Expensive.
Bottom line This business-rugged ultraportable can take some physical abuse and is the lightest to integrate a 14-inch screen and optical drive...
80%
Laptopmag.com
Updated:
2014-05-23 07:00:48
Panasonic’s lightweight and durable upgrade to the Y5 offers road warriors everything they need to get the job done on the go.
Good Very light weight for screen size, Long battery life, Business-rugged design, Comfortable keyboard...
Bad Small touchpad, 4:3 aspect ratio screen, Mediocre Wi-Fi range...
Bottom line The Panasonic Toughbook Y7 is expensive, but with the high price tag comes rock-solid durability, excellent battery life, and the largest screen you can get under four pounds. The biggest trade-off is speed, but if you need to tote your notebook cross-...
80%
crn.com
Updated:
2014-05-23 07:00:48
Raise the topic of "rugged" laptops for discussion and, more often than not, Panasonic is part of the conversation. In an effort to address the market of business travelers who want a portable computer with extra durability, but also have a budget and...
0%
v3.co.uk
Updated:
2014-05-23 07:00:48
One doesn’t expect a so-called rugged notebook to look as good as the Toughbook CF-Y7. The name conjures up an image of a bulky computer weighing several kilograms, with a weak processor and lots of heavy, ugly cladding. Fortunately, this Toughbook is...
Good Thin and extremely light; deceptively shock-proof...
Bad Shock-resistance adds heavy price premium; no SSD option...
Bottom line This thin, light notebook is ideal for anyone frequently on the move and will take a knock or two...
80%
trustedreviews.com
Updated:
2014-05-23 07:00:48
Panasonic ToughBooks are pretty well known these days. Most people understand that if you need a notebook that can withstand a thermo-nuclear detonation, you need to look at a fully rugged ToughBook, like the pretty much indestructible CF-30 - the one tha...
90%
Geek.com
Updated:
2014-05-23 07:00:48
It is not very often that we see any crossover between products that are designed for business and those that are decidedly cool. For example, very few people would call a BlackBerry their dream phone and as much as we like ThinkPads they don’t...
0%