HPE logo

HPE 461203-B21 internal solid state drive 64 GB 2.5" Serial ATA SLC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55606
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 Years
Long product name HPE 461203-B21 internal solid state drive 64 GB 2.5" Serial ATA SLC:

64GB, 1.5G, SATA, SFF, 2.5-inch, Non-hot Plug

Short summary description HPE 461203-B21 internal solid state drive 64 GB 2.5" Serial ATA SLC:

HPE 461203-B21, 64 GB, 2.5", 100 MB/s, 1.5 Gbit/s

Long summary description HPE 461203-B21 internal solid state drive 64 GB 2.5" Serial ATA SLC:

HPE 461203-B21. SSD capacity: 64 GB, SSD form factor: 2.5", Read speed: 100 MB/s, Write speed: 50 MB/s, Data transfer rate: 1.5 Gbit/s

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.