location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PFL7803D 32" integrated digital LCD TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL7803D 32" integrated digital LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL7803D/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581442873
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32PFL7803D 32" integrated digital LCD TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 6 ms
  • - NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - 300 x 200 mm
  • - 175 W
Long product name Philips 32PFL7803D 32" integrated digital LCD TV :
The long product name of Philips 32PFL7803D 32" integrated digital LCD TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LCD Integrated Digital Flat TV w/ Pixel Plus 3 HD 1920x1080, 500 cd/m², 6 ms
More>>>
Philips 32PFL7803D 32" integrated digital LCD TV:
The official description of Philips 32PFL7803D 32" integrated digital LCD TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be part of the action.

Experience brilliant performance with a breathtaking Full HD 1080p display. Combined with a powerful Pixel Plus 3HD engine, HD Natural Motion and exciting invisible sound, this Flat TV ensures you're always part of the action.

See every detail of the action
- Pixel Plus 3 HD for most sharp and clear pictures
- Full HD LCD display, with a 1920x1080p resolution
- HD Natural Motion for ultra smooth motion in Full HD movies
- 4 trillion colors processing for vivid and brilliant images
- Dynamic contrast 30000:1 for incredible rich black details

Exciting and powerful sound
- Superb audio enjoyment from unique invisible speakers
- Virtual Dolby Digital for a true life audio experience

Connect, install and enjoy
- USB for fantastic photo and music playback
- 4 HDMI inputs for full digital HD connection in one cable
- EasyLink: easy control of TV & connected device via HDMI CEC

Ready for digital
- Integrated Digital Tuner for DVB-T reception

Short summary description Philips 32PFL7803D 32" integrated digital LCD TV:
This short summary of the Philips 32PFL7803D 32" integrated digital LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PFL7803D 32" integrated digital LCD TV, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 32PFL7803D 32" integrated digital LCD TV:
This is an auto-generated long summary of Philips 32PFL7803D 32" integrated digital LCD TV based on the first three specs of the first five spec groups.

Philips 32PFL7803D 32" integrated digital LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
6 ms
Contrast ratio (dynamic)
30000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Supported TV bands
Hyperband, UHF
Audio
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Nicam Stereo, Virtual Dolby Digital, BBE
Design
Product colour *
Black
Panel mounting interface
300 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Noise reduction *
Yes
Child lock
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video in
1
Ports & interfaces
Audio (L/R) in
1
Audio (L/R) out
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
1
Power
Power consumption (typical) *
175 W
Power consumption (standby) *
0.15 W
Weight & dimensions
Width (with stand)
819 mm
Depth (with stand)
220 mm
Height (with stand)
579 mm
Weight (with stand)
16 kg
Width (without stand)
819 mm
Depth (without stand)
95 mm
Height (without stand)
518 mm
Weight (without stand)
13 kg
Packaging content
Remote control included
Yes
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
220 - 240V, 50/60Hz
Aerial input
75 ohm coaxial (IEC75)
Display
LCD Full HD W-UXGA Act. Matrix
Multimedia connections
USB
Speakers
2 x 15W