IBM logo

IBM eServer BladeCenter BladeCenter HS12 server 0 GB Blade Intel® Xeon® L5420 2.5 GHz 2 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37241
Info modified on:
19 Jul 2024, 20:16:36
Warranty:
3-year customer replaceable unit and onsite limited warranty
Long product name IBM eServer BladeCenter BladeCenter HS12 server 0 GB Blade Intel® Xeon® L5420 2.5 GHz 2 GB DDR2-SDRAM:

BladeCenter HS12

Short summary description IBM eServer BladeCenter BladeCenter HS12 server 0 GB Blade Intel® Xeon® L5420 2.5 GHz 2 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS12, 2.5 GHz, L5420, 2 GB, DDR2-SDRAM, 0 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS12 server 0 GB Blade Intel® Xeon® L5420 2.5 GHz 2 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS12. Processor family: Intel® Xeon®, Processor frequency: 2.5 GHz, Processor model: L5420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.