location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQ246AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585986453 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Warranty: 1 year, worldwide parts-and-labor limited
Long product name HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black :
The long product name of HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Webcam
More>>>
HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
The official description of HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Share your photos or videos effortlessly, chat face to face over the internet, enjoy HD quality video and more with the HP Deluxe Webcam
- Benefit from up to 8-Megapixel still image capture with software interpolation
- The 1.3-Megapixel sensor keeps the image sharp and focused
- HP Instant Video, HP Instant Image Capture and HP Instant Chat, 3 instant buttons to automatically launch your preferred Instant Messaging program, record web videos and take pictures
- Easily adjust your webcam to show videos and photos to your friends and family while maintaining a stable connection to your monitor
- The webcam's software suite keeps all your webcam controls in one application and enhances your video conferencing experience with fun special effects

Short summary description HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
This short summary of the HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deluxe Webcam, 1.3 MP, 1280 x 1024 pixels, 30 fps, 1280 x 1024 pixels, 5x, USB 2.0

Long summary description HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
This is an auto-generated long summary of HP Deluxe webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP Deluxe Webcam. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Weight: 87 g. Package weight: 286 g. Bundled software: ArcSoft Magic-I, ArcSoft VideoImpression, ArcSoft WebCam Companion, HP Photosmart Essential...

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Photo feature
No
Maximum image resolution
1280 x 1024 pixels
Zoom capability
Yes
Digital zoom
5x
Face tracking *
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Sensor type
CMOS
Built-in flash *
No
Cable length
1 m
LED indicators
Power
Tilt angle range
-30 - 30°
Design
Pan range
-180 - 180°
Weight & dimensions
Weight
87 g
Packaging data
Package weight
286 g
Packaging content
Bundled software
ArcSoft Magic-I, ArcSoft VideoImpression, ArcSoft WebCam Companion, HP Photosmart Essential software, and webcam drivers (required for button function)
System requirements
Minimum RAM
512 MB
Other features
Minimum processor
Intel Pentium 4 1.75GHz, AMD Athlon XP 2000+ 1.67GHz
USB required
Yes
Dimensions (WxDxH)
66 x 53 x 50 mm
Compatible operating systems
Microsoft Windows XP SP2 & Windows Vista
Package dimensions (WxDxH)
140 x 166.5 x 77.5 mm
Lens focal range
10,2 cm (4 inches) - 6,09 m (20 feet)