location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 108Mbps Wireless USB Adapter 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108Mbps Wireless USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G132/EU
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link 108Mbps Wireless USB Adapter 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
Long product name D-Link 108Mbps Wireless USB Adapter 108 Mbit/s :
The long product name of D-Link 108Mbps Wireless USB Adapter 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

108Mbps Wireless USB Adapter
More>>>
D-Link 108Mbps Wireless USB Adapter 108 Mbit/s:
The official description of D-Link 108Mbps Wireless USB Adapter 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry pioneer in wireless networking,introduces the DWL-G132 Wireless USB Adapter, part of the AirPlus XtremeG® family of 802.11g wireless networking devices. Powered by D-Link 108Mbps Technology, this 802.11g compatible device is capable of delivering maximum wireless signal rates of up to 108Mbps when connected to other D-Link AirPlus XtremeG products..

The DWL-G132 is a convenient wireless connectivity solution for desktop or notebook PCs. Instead of stringing Ethernet cables to your PC or dismantling your desktop computer case, the DWL-G132 enables 802.11g wireless connectivity by simply utilizing your desktop or notebook PC’s USB port.

Compact in size, robust in speed the DWL-G132 Wireless USB Adapter is great for travel and a convenient solution for providing high performance wireless connectivity to your desktop or notebook PC. Enjoy the many benefits of wireless connectivity today!

Short summary description D-Link 108Mbps Wireless USB Adapter 108 Mbit/s:
This short summary of the D-Link 108Mbps Wireless USB Adapter 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 108Mbps Wireless USB Adapter, Wireless, USB, 108 Mbit/s

Long summary description D-Link 108Mbps Wireless USB Adapter 108 Mbit/s:
This is an auto-generated long summary of D-Link 108Mbps Wireless USB Adapter 108 Mbit/s based on the first three specs of the first five spec groups.

D-Link 108Mbps Wireless USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Integrated

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.5 GHz
Spread spectrum method
DSSS
Security algorithms
128-bit WEP, 64-bit WEP, WPA
Data link protocols
IEEE 802.11b, IEEE 802.11g
Design
Antenna type
Integrated
Certification
FCC UL
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
I/O ports
1 x 4 PIN USB Type A 1 x Radio-Ethernet
Networking features
Ethernet/Fast Ethernet
Outdoor range
400m
Indoor range
100 m
Brand Image Product code Product Stock Price from
NETGEAR WPN111 network card 108 Mbit/s NETGEAR WPN111 network card 108 Mbit/s
(show image)
WPN111 WPN111 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon 802.11g Wireless USB Adapter 54 Mbit/s
(show image)
CN-WF518 802.11g Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN111 108 Mbit/s NETGEAR WPN111 108 Mbit/s
(show image)
WPN111FS WPN111 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom WL-142 - Wireless Network USB Dongle 140g+ 54 Mbit/s
(show image)
WL-142 WL-142 - Wireless Network USB Dongle 140g+ 0.00
(excl. VAT)
0 (incl. VAT)
Pendrive

Pendrive Pen Drive USB Bluetooth Dongle 0.723 Mbit/s
(show image)
11851 Pen Drive USB Bluetooth Dongle 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Wireless Network USB dongle 54g 54 Mbit/s
(show image)
WL-113 Wireless Network USB dongle 54g 0.00
(excl. VAT)
0 (incl. VAT)
ASUS WLAN Adapter WL-167G 54 Mbit/s ASUS WLAN Adapter WL-167G 54 Mbit/s
(show image)
WL-167G WLAN Adapter WL-167G 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bluetooth Class I USB Adapter
(show image)
LE000030 Bluetooth Class I USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G122 network card 54 Mbit/s D-Link DWL-G122 network card 54 Mbit/s
(show image)
DWL-G122 DWL-G122 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com OfficeConnect Wireless 54Mbps 11g Compact USB Adapter 54 Mbit/s
(show image)
3CRUSB10075 OfficeConnect Wireless 54Mbps 11g Compact USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)