location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP3525x Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC471A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:32:34
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Total input capacity: 850 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 515 MHz
Warranty: One-year, return to authorised service centre, limited hardware
Long product name HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4 :
The long product name of HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CP3525x 30 ppm / 30 ppm / 1200 x 600 dpi / HP ImageREt 3600 / Duplex
More>>>
HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4:
The official description of HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost work team performance efficiently with fast print speeds and superior first page out times from low power mode, while getting brilliant, print-shop quality results with HP’s ImageREt 3600 and improved HP ColorSphere toner.

- Boost workteam productivity efficiently with fast print speeds of up to 30 ppm A4, colour or black printing, and energy saving HP Instant-on Technology. Enjoy exceptional print quality with HP ImageREt 3600 and improved HP ColorSphere toner.

- Get affordable colour printing, and black printing. Control costs with HP’s award winning Color Access Control (CAC) technology. Expandable memory, and enhanced networking and security features let you keep pace with growing business needs.

- This reliable, colour printer is easy to use, manage and maintain with an intuitive, colour control panel. Get trouble-free printing with intelligent Original HP print cartridges which are pre-installed and easy to replace via a single door.

Short summary description HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4:
This short summary of the HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color CP3525x Printer, Laser, Colour, 600 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color CP3525x Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
131 s
Time to first page (black, normal)
11 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 163, 60 - 220 g/m²
Media types supported
Paper (plain, light, bond, recycled, mid-weight, heavy, mid-weight glossy, heavy glossy, extra heavy, extra heavy glossy, cardstock, card glossy) colour transparency, labels, letterhead, envelope, preprinted, prepunched, coloured, rough, opaque film
Media size (tray 1)
Letter, legal, executive, 8.5 x 13, A4, A5, B5 (JIS), envelopes (No. 10, Monarch (7 3/4), C5, B5, DL), 98.4 x 148 to 215.9 x 355.6 mm
Media weight (tray 1)
60 to 216 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
Network
Network ready
Yes
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP (IP Direct Mode; may require software from the NOS vendor or third-party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Bonjour-compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1, 2c, 3, HTTP
Performance
Internal memory *
512 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor model
Motorola Coldfire V5x Embedded
Processor frequency
515 MHz
Power
Power consumption (printing) *
60 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.3, v10.4, v10.5; PowerPC G3, G4, G5 or Intel Core processor; 256 MB RAM; 160 MB hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 80.6 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
822 x 739 x 520 mm
Pallet dimensions (W x D x H)
1200 x 800 x 2280 mm
Weight
40.5 kg
Dimensions (WxDxH)
514 x 491 x 520 mm
Packaging data
Package weight
48 kg
Packaging content
Bundled software
Software for Microsoft Windows: Desktop SureSupply, HP Update. Macintosh: HP Postscript 3 driver software (v4.3.1) and HP Printer Utility for Mac OS X
Logistics data
Pallet gross weight
326 kg
Master (outer) cases per pallet
2 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
6 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 27 °C
Mac compatibility
Yes
I/O ports
1 USB-B, 1 10/100/1000 Base-T Ethernet
Input capacity for envelopes (primary tray)
10 sheets
Custom media sizes
Multipurpose tray: 98 x 148 to 216 x 356 mm; 250-sheet input tray: 148 x 210 to 216 x 297 mm; optional 500-sheet input tray: 148 x 210 to 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), envelopes (B5, C5, DL)
Typefaces
80 HP font set (plus Greek, Hebrew, Cyrillic, Arabic)
Media weights by paper path
Multipurpose tray: 60 to 216 g/m² (plain paper), 105 to 220 g/m² (glossy paper); 250-sheet input tray: 60 to 163 g/m² (plain paper), 105 to 220 g/m² (glossy paper); optional 500-sheet input tray: 60 to 176 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
Recommended media weight
60 - 220 g/m²
Other features
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Windows Vista: Intel Pentium II or Celeron processor, Adobe Acrobat Reader 5, 512 MB RAM, 220 MB hard disk space, Microsoft Internet Explorer 7, CD-ROM drive; USB port; Microsoft Windows 2000, XP, Server 2003, Server 2008: Intel Pentium II or Celeron processor, Adobe Acrobat Reader 5, 256 MB RAM, 220 MB hard disk space, Microsoft Internet Explorer 6, CD-ROM drive, USB port
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Easy Printer Care Software, HP Sure Supply, HP Colour Access Controls, HP Embedded Web Server
Acoustic power emissions
6.9 B(A) (active/printing), 4.6 B(A) (ready)
Power requirements
Input voltage 115 to 127 V ac (+/- 10%), 60 Hz (+/- 2 Hz), 12 A; 220 to 240 V ac (+/- 10%), 50 Hz (+/- 2 Hz), 6 A
Print quality (colour, best quality)
1200 DPI
Duplex print options
Automatic (standard)
Print speed (colour, best quality, A4)
30 ppm
Print speed (black, best quality, A4)
30 ppm
Paper handling
100-sheet multipurpose tray, 250-sheet input tray, Optional 500-sheet input tray, 250-sheet top output bin
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
3
Networking features
Via HP Jetdirect Gigabit Ethernet embedded print server: TCP/IP (IP Direct Mode; may require software from the NOS vendor or third-party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Bonjour-compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1, 2c, 3, HTTP HP Jetdirect Gigabit Ethernet embedded print server
Print quality (black, best quality)
1200 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
100 sheets
Driver updates
For a list of printer drivers and updated HP printer software go to http:///go/cljcp3525_software
Duplex supported media size
A4, A5, B5 (JIS)
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Compatible operating systems
Microsoft Windows 2000, XP Professional, Server 2003, Server 2008; Windows Vista; Mac OS X v10.3, v10.4, v10.5
Product dimensions when open (LxWxD)
82.3 cm (32.4")
Size (imperial)
51.3 cm (20.2")
Media handling
Sheetfed
Memory technology
NANDFlash, DDR2 SDRAM
Control panel
4-line graphical colour display, 3 lights (Attention, Data, Ready), 7 buttons (Help, Menu, OK, Stop, Back, Down, Up)
Maximum paper trays
3
Media size (tray 2)
Letter, executive, A4, A5, B5 (JIS), 148 x 210 to 215.9 x 297 mm
Media type and capacity (tray 2)
sheets (75 g/m² paper): 250, cardstock (163 g/m²): 100, transparencies: 100
Media weight (tray 2)
60 to 163 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
Media weight (tray 3)
60 to 176 g/m² (plain paper), 105 to 220 g/m² (glossy paper) (CP3525x)
Paper handling standard/input
100-sheet multipurpose tray, 250-sheet input tray, 500-sheet input tray
Paper handling standard/output
250-sheet top output bin
Upgrade type
Color tables, formatter firmware, software drivers
Package dimensions (W x D x H)
754.4 x 599.4 x 726.4 mm (29.7 x 23.6 x 28.6")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 800.1 x 2280.9 mm (47.3 x 31.5 x 89.8")
Pallet weight (imperial)
325.7 kg (718 lbs)
Weight (imperial)
Includes print cartridge 89.3 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
54 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
11 s
First page out (black&white, letter, ready)
11 s
First page out (black&white, letter, sleep)
17 s
Media sizes supported (imperial)
Multipurpose tray: letter, legal, executive, statement, envelopes (No. 9, No. 10, Monarch); 250-sheet input tray: letter, executive; 500-sheet tray 3: letter, legal, executive, 8.5 x 13 in
Operating altitude (imperial)
8000 ft
Package weight (imperial)
47.9 kg (105.6 lbs)
Print speed (black, best quality, letter)
< 30
Print speed (colour, best quality, letter)
< 30
Acoustic power emissions (ready)
46 dB
Acoustic pressure emissions bystander (ready)
33 dB
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
4.212 kWh/Week
Dimension note (imperial)
Dimensions vary as per configuration
Dimension note (metric)
Dimensions vary as per configuration
Recommended media weight (duplex, imperial)
16 to 43 lb (automatic duplex), 16 to 58 lb (manual duplex)
Package dimensions (WxDxH)
755 x 600 x 725 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:20:18
Uk has collected 7 expert reviews for HP LaserJet Color CP3525x Printer Colour 600 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-25 06:19:54
A colour laser printer for the small business or workgroup needs to produce reliably good print and to do it quickly. The extra cost of colour has to be recouped in more informative documents for internal use or more attractive ones to give to c...
Bottom line HP rates the machine at 30ppm for both black and colour print, which is fast for a colour laser printer. In reality, we couldn't get it to quite those levels, but it was still quick. Our 5-page black text document took 23 seconds to print, giving a speed...
70%
expertreviews.co.uk
Updated:
2015-06-25 06:19:54
Busy small offices or medium-sized workgroups need printers that can produce good quality prints quickly. To justify the extra expense of colour, they need to produce it cheaply, so it can be used to best effect. HP's LaserJet CP3525dn is in some ways...
60%
toptenreviews.com
Updated:
2015-06-25 06:19:54
The HP Color LaserJet CP3525dn is a laser printer that offers excellent print quality. The high resolution, monthly duty cycle and fast speeds are a few of the standout features available on this device. This laser printer offers a wide variety of adva...
Bottom line If you are looking for outstanding print quality and don’t mind a large exterior, the HP Color LaserJet CP3525dn may be the printer you are looking for...
75%
gcn.com
Updated:
2015-06-25 06:20:18
1,299 Seeing an HP printer blaze through our testing documents in near record time is starting to become commonplace. Although you will pay more for this $1,299 printer than any other in the review, it’s going to be worth it if speed is what you need...
Good Fast printing, good color accuracy...
Bad Long configuration process when coldbooted...
0%
macnews.com
Updated:
2015-06-25 06:20:18
Black-and-white output is uniformly excellent. Color output is very good, if not great. If you want the best reproductions of photos, you’ll want to opt for a dedicated photo printer with higher resolution (such as the HP Photosmart Pro B8850...
75%