location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin eTrex Legend navigator Handheld LCD 150 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eTrex Legend
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00256-06
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin eTrex Legend navigator Handheld LCD 150 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld
  • - Marine (chartplotters, sounders) Sport (fitness, running) Outdoor (hiking, trekking)
  • - 160 x 288 pixels
Long product name Garmin eTrex Legend navigator Handheld LCD 150 g :
The long product name of Garmin eTrex Legend navigator Handheld LCD 150 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eTrex Legend
More>>>
Short summary description Garmin eTrex Legend navigator Handheld LCD 150 g:
This short summary of the Garmin eTrex Legend navigator Handheld LCD 150 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin eTrex Legend, 45 s, 15 s, 12 channels, 15 m, Internal storage, 160 x 288 pixels

Long summary description Garmin eTrex Legend navigator Handheld LCD 150 g:
This is an auto-generated long summary of Garmin eTrex Legend navigator Handheld LCD 150 g based on the first three specs of the first five spec groups.

Garmin eTrex Legend. Acquisition times - cold: 45 s, Acquisition times - warm: 15 s, Channels quantity: 12 channels. Map storage: Internal storage. Display resolution: 160 x 288 pixels, Display: LCD, Display size (HxV) (imperial): 27.9 x 53.3 mm (1.1 x 2.1"). Form factor: Handheld, Certification: RoHS. Battery type: AA, Battery life (max): 18 h

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Uk has collected 2 expert reviews for Garmin eTrex Legend navigator Handheld LCD 150 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gpsinformation.net
Updated:
2017-03-01 09:57:04
Garmins eTrex VISTA, LEGEND and VENTURE- New eTrex Models with WAAS Reviewed by Joe Mehaffey and Jack Yeazel (16 July 2002 - Revise some opinions) Return to GPS Information Home Page eTrex LEGEND The eTrex LEGEND and VISTA are Garmins latest in t...
0%
gpslodge.com
Updated:
2017-03-01 09:57:04
Continuing our series of head to head reviews (the first being the Garmin Streetpilot 2720 vs. the Magellan Roadmate 760), today we have a review of the Garmin eTrex Legend vs. the Magellan eXplorist 300. A lot of people have been asking about how the...
0%
Brand Image Product code Product Stock Price from
Garmin

Garmin nüvi 200W navigator Handheld LCD 172.93 g
(show image)
010-00656-20 nüvi 200W 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin nüvi 310T navigator Handheld 8.89 cm (3.5") LCD 144.6 g
(show image)
010-00538-15 nüvi 310T 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Venture HC navigator Handheld LCD 156 g
(show image)
010-00632-01 eTrex Venture HC 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Vista navigator Handheld LCD 150 g
(show image)
010-00243-06 eTrex Vista 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Summit HC navigator Handheld LCD 156 g
(show image)
010-00633-01 eTrex Summit HC 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Vista HCx navigator Handheld LCD 156 g
(show image)
010-00630-01 eTrex Vista HCx 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin GPSMAP 76Cx navigator Handheld LCD 218 g
(show image)
010-00468-01 GPSMAP 76Cx 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin GPSMAP 76CSx navigator Handheld LCD 218 g
(show image)
010-00469-01 GPSMAP 76CSx 0.00
(excl. VAT)
0 (incl. VAT)