icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Toshiba logo

Toshiba compact optical mouse - gray colour; standard product;

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77829
Info modified on:
13 May 2020, 20:39:06
Short summary description Toshiba compact optical mouse - gray colour; standard product;:

Toshiba compact optical mouse - gray colour; standard product;, Ambidextrous, Optical, USB Type-A, 800 DPI, Grey

Long summary description Toshiba compact optical mouse - gray colour; standard product;:

Toshiba compact optical mouse - gray colour; standard product;. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Grey

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.