location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 8 dBi Outdoor Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 dBi Outdoor Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-2081
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:08:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 8 dBi Outdoor Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 dBi
  • - 50 Ω
  • - Vertical polarization
More>>>
Short summary description LevelOne 8 dBi Outdoor Antenna network antenna:
This short summary of the LevelOne 8 dBi Outdoor Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 8 dBi Outdoor Antenna, 8 dBi, 50 Ω, 360°, 15°, Vertical polarization, 50 W

Long summary description LevelOne 8 dBi Outdoor Antenna network antenna:
This is an auto-generated long summary of LevelOne 8 dBi Outdoor Antenna network antenna based on the first three specs of the first five spec groups.

LevelOne 8 dBi Outdoor Antenna. Antenna gain level (max): 8 dBi, Impedance: 50 Ω, Horizontal beam width: 360°. Polarization: Vertical polarization, Power handling: 50 W, Maximum operating distance: 1800 m. Width: 19 mm, Depth: 19 mm, Height: 520 mm

Performance
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2
Power handling
50 W
Maximum operating distance
1800 m
Features
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
19 mm
Depth
19 mm
Height
520 mm
Weight
337 g
Brand Image Product code Product Stock Price from
LevelOne 5dBi 2.4GHz Omni-directional Antenna LevelOne 5dBi 2.4GHz Omni-directional Antenna
(show image)
OAN-0501 5dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)