location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ricatech RC3300 MP3/MP4 player 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricatech Check ‘Ricatech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC3300
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Ricatech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:49:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricatech RC3300 MP3/MP4 player 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 7.11 cm (2.8")
  • - Audio formats supported: MP3, WMA
  • - Equalizer
  • - FM radio
  • - Continuous audio playback time: 8 h Lithium-Ion (Li-Ion)
Long product name Ricatech RC3300 MP3/MP4 player 4 GB Black :
The long product name of Ricatech RC3300 MP3/MP4 player 4 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC3300
More>>>
Short summary description Ricatech RC3300 MP3/MP4 player 4 GB Black:
This short summary of the Ricatech RC3300 MP3/MP4 player 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ricatech RC3300, 4 GB, LCD, FM radio, 90 g, Black

Long summary description Ricatech RC3300 MP3/MP4 player 4 GB Black:
This is an auto-generated long summary of Ricatech RC3300 MP3/MP4 player 4 GB Black based on the first three specs of the first five spec groups.

Ricatech RC3300. Total storage capacity: 4 GB. Display: LCD. FM radio. Continuous audio playback time: 8 h. Weight: 90 g. Product colour: Black