TomTom logo

TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37156
Info modified on:
21 Oct 2022, 10:32:10
Long product name TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver:

ONE Regional Assist, Iberia, v.4

Short summary description TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver:

TomTom ONE Regional, 8.89 cm (3.5"), 320 x 240 pixels, LCD, Fixed, Silver, 148 g

Long summary description TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver:

TomTom ONE Regional. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed, Product colour: Silver. Weight: 148 g, Width: 92 mm, Depth: 78 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.