location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28 Tri-colour Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8728A show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow :
The long product name of HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28 Tri-colour Inkjet Print Cartridge
More>>>
HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
The official description of HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 28 Tri-Colour Inkjet Print Cartridge produces brilliant, long-lasting photo-quality output using patented dye-based inks formulated to work precisely with your HP printing system for outstanding results every time.

Short summary description HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 28 Tri-colour Inkjet Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 28 Tri-colour Inkjet Print Cartridge ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 28 Tri-colour Inkjet Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
140 mm
Depth
112 mm
Height
35 mm
Weight & dimensions
Weight
45 g
Packaging data
Package weight
70 g
Other features
Approximate page yield (A4, colour)
190 pages
Print cartridge volume (metric)
8 ml
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1130 mm
Products per pallet
1.920 pc(s)
Pallet gross weight
181 kg
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
348715 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
348746 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
348753 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
348708 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
341495 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1104 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC1104 WEC1104 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)