location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7310 Supernova 5.08 cm (2") 83 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7310 Supernova
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J1H2
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7310 Supernova 5.08 cm (2") 83 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 860 mAh
Long product name Nokia 7310 Supernova 5.08 cm (2") 83 g Pink :
The long product name of Nokia 7310 Supernova 5.08 cm (2") 83 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7310 Supernova
More>>>
Short summary description Nokia 7310 Supernova 5.08 cm (2") 83 g Pink:
This short summary of the Nokia 7310 Supernova 5.08 cm (2") 83 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7310 Supernova, Bar, 5.08 cm (2"), 2 MP, Bluetooth, 860 mAh, Pink

Long summary description Nokia 7310 Supernova 5.08 cm (2") 83 g Pink:
This is an auto-generated long summary of Nokia 7310 Supernova 5.08 cm (2") 83 g Pink based on the first three specs of the first five spec groups.

Nokia 7310 Supernova. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 83 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:57:53
Uk has collected 34 expert reviews for Nokia 7310 Supernova 5.08 cm (2") 83 g Pink and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
whatmobile.net
Updated:
2013-11-20 17:57:06
What do you want out of a night-out-on-the-town phone? Decent styling? Check. Shiny, show-off detail? Check. Lightweight? Check. So far, so good. But the 7310 Supernova has another trick up its sleeve. Say you’re wearing dark blue tonight (strong, cool...
Bottom line If your phone is too valuable, too sombre or too tatty to take out with you in the evening but you can’t keep swapping handsets, why not swap the cover and give it a new lease of life? The return of the Xpress-On cover is welcomed, although we&rsquo...
60%
goodgearguide.com.au
Updated:
2013-11-20 17:57:06
Nokias 7310 Supernova sounds more like a TV show than a new mobile phone. Featuring exchangeable Xpress-on covers, a 2-megapixel camera and a mirror-style finish on the keypad and display, the 7310 aims to add some spice to the entry-level end of the mobile phone market. The 7310 Supernova looks largely unremarkable. This candy bar handset features curved corners and a lightweight design. Nokias attempt to add some bling to the phone is a hit and miss affair — the mirror-style finish adorning...
Good Lightweight, straightforward design, well implemented controls...
Bad Build quality issues, display performs poorly in direct sunlight, no outstanding features, price...
Bottom line The 7310 Supernova is largely an unremarkable handset, though the inclusion of some handy multimedia features and an easy-to-use interface should still appeal to some. At this price, it hardly seems good value...
50%
itreviews.com
Updated:
2013-11-20 17:57:06
Supernova sounds like such an upbeat name for a mobile phone, that what is actually on offer here is doubly disappointing, firstly because it is pretty average and secondly because the name led us to expect so much more. Average features all round cou...
0%
theregister.co.uk
Updated:
2013-11-20 17:57:12
The 7310 Supernova is one of a trio of blast-from-the-past cover-swapping mobiles aimed at cash-strapped phone users. It angles for a bit of low-cost style using a mirrored screen and chrome numberpad. Available in "steel blue" or white, it’s boxed wi...
Bottom line Swapping phone covers may be a bit old-school, but Nokia is banking on a new wave of young phone buyers getting into Xpress-On swappable covers to personalise their handsets. Under the covers, though, the Nokia 7310 Supernova is an unexceptional phone...
60%
techradar.com
Updated:
2013-11-20 17:57:12
Not so long ago, when mobiles were simpler devices, swappable covers were the way to customise your phone, and Nokias range of Xpress-On cover handsets dominated the trend for face-change, show-your-personality mobiles. Now Nokia is attempting to revi...
Good Swappable Xpress-On covers, Slim design, 2-megapixel camera, Music and video player, MicroSD card memory expansion, FM radio, Opera Mini browser pre-loaded...
Bad No 3G, Average quality camera, No flash, Supplied earphones are average, 2.5mm headphone socket rather than standard 3.5mm one, Plasticky numberpad, Mirrored screen not good in sunlight...
60%
pocket-lint.com
Updated:
2013-11-20 17:57:28
If youre just making the odd call thats fine, if you're hoping for more, then there are better looking, better featured, handsets out there...
Good Changeable covers, mirrored screen...
Bad Basic...
Bottom line If youre just making the odd call thats fine, if you’re hoping for more, then there are better looking, better featured, handsets out there...
60%
stuff.tv
Updated:
2014-03-20 05:06:35
There are many giveaway signs that a handset considers itself to be a ‘fashion phone’. Some are so thin, you could use them to carve the Sunday roast. Others plate themselves in gold and carry a four figure price tag. And then there are those...
Good Cute styling. Handy mirror screen...
Bad No 3G. No flash for camera. Slim, but not size zero...
Bottom line A veritable mobile chameleon, but about as clever as one too...
60%
knowyourmobile.com
Updated:
2014-03-20 05:06:35
Although slightly reminiscent of its predecessors including the 7210, the 7310 Supernova still has a slight wow factor to its appearance.Feature-wise the handset could be placed between the low-to mid end of the market, flaunting a now industry standar...
Good XpressOn Covers, WidSets applications, Opera Mini preinstalled...
Bad Lowquality camera, No 3.5mm audio jack, Hidden memory card slot, Screen glare...
Bottom line A stylish phone that lags behind in features to wow friends...
60%
Phones.com
Updated:
2013-11-20 17:57:04
The Supernova series from Nokia can be distinguished from others by their low price and high appeal. These phones are designed with looks-preferred users in mind that want their phone to look different from that of others. The Nokia 7310 SuperNova is o...
Good Comes with two covers; a total of eight to choose from, Good design, Good multimedia support and TV out in a nonsmartphone, Bluetooth 2.0 with A2DP, Flash 2.1 support, Value for money...
Bad Camera could've been better, Small battery...
78%
ld2.ciol.com
Updated:
2013-11-20 17:57:10
The 7310 is also called the Supernova, for reasons unknown to us. Even though externally it looks brand new, look closely and you'll see the similarities with the Nokia 6300-both are based on the Series 40 platform. Only thing is that the 7310 is...
Good Lightweight, TV-out...
Bad Cramped keypad, highly reflective LCD...
70%
mobilechoiceuk.com
Updated:
2013-11-20 17:57:15
It’s a budget handset and for that it looks good. But if you want anything more than the lightest of eye candy, you’ll do better to look elsewhere. Related links Motorola and Nokia show Android interest Nokias N96 to feature exclusive Capsule 96, TV c...
Good It looks fun, it’s light and the changeable covers are a nifty idea...
Bad The camera is average and there’s no flash No 3G either.Look and Feel...
Bottom line It’s a budget handset and for that it looks good. But if you want anything more than the lightest of eye candy, you’ll do better to look elsewhere...
60%
stuff.tv
Updated:
2013-11-20 17:57:21
There are many giveaway signs that a handset considers itself to be a ‘fashion phone’. Some are so thin, you could use them to carve the Sunday roast. Others plate themselves in gold and carry a four figure price tag. And then there are those...
Good Cute styling. Handy mirror screen...
Bad No 3G. No flash for camera. Slim, but not size zero...
Bottom line A veritable mobile chameleon, but about as clever as one too...
60%
trustedreviews.com
Updated:
2013-11-20 17:57:31
Nokia's Xpress-On phone covers have taken a bit of a back seat recently while the company has concentrated on pushing other things. But the concept is by no means dead. Gordon reported on the launch of the Supernova range back in June, and now I have my h...
70%
phonearena.com
Updated:
2013-11-20 17:57:37
The Supernova line was announced by Nokia with the idea to offer budget phones, balanced between an attractive appearance, features and price. Similarly to the higher classes, here the main thing for the design is not only to be easy to use but also to...
Good Interesting appearance with a pattern on the panels, Slim body...
Bad Unusable display in direct sunlight, Mediocre functionality, Super slow camera, Slow software, Extremely hard to open back lid...
Bottom line Is Nokia 7310 Supernova worth it? It really depends if you like its appearance. The unconventional image is its key feature, having pleasant, rarely used colors and a slim body. Nevertheless, the materials used for the make, remind us of the low class...
70%
tech-faq.com
Updated:
2013-11-20 17:57:46
The Nokia Supernova-7310 has a slim, streamlined design and features very picturesque 3D textures as well as mirrored surface. The Supernova-7310 weighs 83g with the battery. The length of the phone is 106.5 mm and the width is 45.4 mm. The thickness...
Good There are many good reasons to purchase a Nokia Supernova-7310. Here are some of those reasons:Up to 32MB internal memory , Expandable external memory supporting microSD memory cards up to 4GB ,2" display supports 16 million colors , Bluetooth 2.0 connect...
Bad Despite the vast array of features, none of them will appeal to tech-fanatics...
Bottom line The Nokia Supernova-7310 comes highly recommended as a starter phone. Also, if youre looking just for a phone to talk on, youll be very pleased with the Nokia Supernova-7310 and will also enjoy the bells and whistles that it sports...
0%