location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7E-7S066C, SP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NIIA54B26C7CGC308
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® T2370 1.73 GHz
  • - 43.4 cm (17.1") 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Home Premium
Warranty: 2 years
Long product name ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium :
The long product name of ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F7E-7S066C - Intel Pentium Dual-Core T2370, 2048MB DDR2 RAM, 160GB SATA HDD, 17.1 WXGA+ TFT, 1.3M Webcam, Bluetooth 2.0, Windows Vista Home Premium
More>>>
ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
The official description of ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All In One
The F7E notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it´s possible to have your very own home theater and computer all in one sleek and portable smart machine.

Dual core, Double Power
Equipped with the latest dual core processing, the F7E provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. F7E is performed to convert your laptop into a home studio to manage, play, encode digital audio.

Portable Audio/Video Communication
The F7E incorporated with built-in microphone and high resolution webcam allows easy video conferencing without the hassle or connection of external devices.

Cinematic Visual Experience
To satisfy the most demanding viewing standards, ASUS Splendid Video Intelligence Technology integrates and synchronizes different multimedia data sources to reduce noise and conversion rate for a sharp display. Enjoy vivid image displays with improved image contrast, brightness, skin tone and color saturation with true brilliance!

Exclusive Power Saving Technology
Power4 Gear eXtreme is a unique technology available exclusively from ASUS only. It offers four operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste.

Short summary description ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F7E-7S066C, SP, Intel® Pentium®, 1.73 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS F7E-7S066C, SP Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS F7E-7S066C, SP. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Display
Display diagonal *
43.4 cm (17.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T2370
Processor cores
2
Processor threads
2
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Intel HDA (azalia)
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows Vista Home Premium
Software
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA4J
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34445
Conflict-Free processor
No
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
4.7 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
403 mm
Depth
299 mm
Height (front)
3.23 cm
Height (rear)
4.18 cm
Weight *
3.5 kg
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
Modem type
V.92