location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nuvi 710 ES/PT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00657-35
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Silver
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver :
The long product name of Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nuvi 710, Spain/Portugal, 4.3", TFT WQVGA, 480x272, 5h, SD, Bluetooth, 176g
More>>>
Short summary description Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver:
This short summary of the Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nuvi 710 ES/PT, Internal storage, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 96.8 x 57.1 mm (3.81 x 2.25"), SD

Long summary description Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver:
This is an auto-generated long summary of Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver based on the first three specs of the first five spec groups.

Garmin nuvi 710 ES/PT. Map storage: Internal storage. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Compatible memory cards: SD. Form factor: Fixed, Product colour: Silver, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 8 h

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:42:26
Uk has collected 9 expert reviews for Garmin nuvi 710 ES/PT navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-07-31 06:42:23
Garmins 710 rates among the top few most capable sat-nav devices on the market at the moment, and despite a few niggling issues it offers all you need to stay informed and entertained on the move. Garmin - Nuvi 710 price Buy Garmin Nuvi 710 securely...
0%
pocket-lint.com
Updated:
2011-07-31 06:42:24
The Garmin nuvi 710 is a good satnav solution that offers plenty to its users. The move to a more converging device will appeal to a lot of drivers and the inclusion of Bluetooth and an FM transmitter will mean two less gadgets needed cluttering up you...
Good FM transmitter, TMC traffic, Bluetooth, 4.3-inch screen...
Bad FM TMC traffic cable annoying...
Bottom line Overall this is a good unit with clear mapping and a user interface, however for the price you will be able to get all the above cheaper from other makers...
80%
asiaone.com
Updated:
2011-07-31 06:42:20
SEARCHING for the M Hotel in Anson Road, the Garmin took over 60 seconds to deliver a result, but the first hit I got was the La Mode Blossom Hotel at Geylang Lorong 10.My desired location appeared a few seconds later. This is longer than the 30 second...
0%
pocketgpsworld.com
Updated:
2011-07-31 06:42:21
Review by MaFt (Matthew Morley) Introduction Having been an advocate of Garmin since my first PND (StreetPilot i3 in September 2005 – I can’t believe it cost £200!) and subsequent Nuvi 360 and Pink Nuvi 200 (it’s the wife’s, hon...
0%
v3.co.uk
Updated:
2011-07-31 06:42:23
We’ve been impressed by past offerings from Garmin’s Nuvi range of sat navs, which has recently been refreshed with the new 700 series. The Nuvi 710 is effectively the entry-level model, but retailing at a little under £300 it’s not exa...
Good Impressive range of features; very easy to use; good performance on the road...
Bad Expensive considering the lack of European maps; lacks some advanced features...
Bottom line A solid navigator with some well-integrated features, but it lacks European maps and should therefore be cheaper...
80%
gpspassion.com
Updated:
2011-07-31 06:42:24
UPDATED20070925>Like they did last year for the nüvi 660 and the Zumo, Garmin used the Paris "Navteq Forum" to launch their new range of GPS systems. On display were the already available "entry level" nüvi 250 with its SD/3.5" screen, the nüvi 250W w...
0%