location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1430 laser printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1430 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-1430 laser printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Internal memory: 4 MB 66 MHz
Long product name Brother HL-1430 laser printer 600 x 600 DPI A4 :
The long product name of Brother HL-1430 laser printer 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-1430 - HIGH QUALITY LASER PRINTER, Mono, 14 ppm, 600x600 dpi
More>>>
Brother HL-1430 laser printer 600 x 600 DPI A4:
The official description of Brother HL-1430 laser printer 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-1430 comes with 4MB memory as standard, 250 sheet capacity and wide compatibility for Windows and Macintosh computing environments. The HL-1430 brings total efficiency to your home or office.

The HL-1430 is quick and easy to install and, as with all Brother printers, the consumables are cost effective and easy to replace.


- Up to 14 pages per minute print speed

- Up to 600x600 dpi resolution

- 4MB standard memory

- Optimised drivers for Windows 95/98/Me/NT 4/Windows 2000/XP & Mac OS 8.6 - 9.2 & OS X 10.1,10.2

- 250 sheet universal paper cassette

- Manual paper feed slot

- Dedicated support page on solutions.brother.com

- Easy replacement long life consumable

Short summary description Brother HL-1430 laser printer 600 x 600 DPI A4:
This short summary of the Brother HL-1430 laser printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1430, 600 x 600 DPI, A4, 14 ppm

Long summary description Brother HL-1430 laser printer 600 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-1430 laser printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-1430. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Printing
Colour *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
15 s
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
Custom: 69.8mm x 116mm – 216mm x 356mm, Paper Tray - A4, Letter, B5(ISO), A5, B6(ISO), A6, Legal, Executive
Media weight (tray 1)
Manual Feed Slot: 60 - 161 gsm. Paper Tray: 60 - 105 gsm
Performance
Internal memory *
4 MB
Processor model
Fujitsu MB86833
Processor frequency
66 MHz
Performance
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Weight & dimensions
Weight
9.2 kg
Dimensions (WxDxH)
360 x 370 x 235 mm
Packaging content
Bundled software
GDI Printer driver for Windows 95/98/Me, NT4.0/2000 and XP Brother Laser driver for Mac OS 8.6 - 9.2 and Mac OS X 10.1, 10.2 Interactive help (This is an instructional movie for the solution when an error message appears on the Status Monitor)
Other features
Mac compatibility
Yes
Compatibility
PC & Mac
Standard input trays
Universal paper cassette, Multipurpose tray.
Networking features
Network Connectivity (Protocol):TCP/IP, NetBEUI, Optional: 10/100BaseTX Ethernet (NC-2100p)
Toner cartridge
Toner Black (Low Yield): 3,000 pages A4/LTR pages @ 5% coverage. Toner Black (High Yield): 6,000 pages A4/LTR pages @ 5% coverage
Compatible operating systems
Windows 95/98/Me, NT4.0/2000 and XP Mac OS 8.6 - 9.2 and Mac OS X 10.1, 10.2
Country Distributor
United Kingdom 1 distributor(s)