Brother logo

Brother DCP-350C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144623
Info modified on:
18 Jan 2024, 17:34:35
Warranty:
1 year
Long product name Brother DCP-350C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:

DCP-350C Colour MFU

Brother DCP-350C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:

The DCP-350C is a smart looking machine that will fit nicely in any home, whether you have a separate room to work from home or not. It combines fantastic colour print and copy functions to rival any standalone machine.

So if you’ve got work to bring home, at 30 pages per minute in mono and 25 pages per minute in colour, it’ll whiz through your printed documents. And if you need to run off leaflets for your local sports club or an all-important presentation you can scan and copy a full colour set in minutes. As with all Brother multifunction printers, it is easy to use and great value for money. We’ve put the ink cartridges at the front so you can change them easily. And because we use separate ink cartridges you only have to replace the colour that runs out, saving you money in the future.

The DCP-350C is also a fantastic photo printer. With its full colour LCD screen you can plug in your camera, memory card or USB stick and see the images on screen. What’s more you can enhance your photos on the PhotoCapture Centre™ without the need for a PC, removing red eye and repositioning them until you have the perfect picture. You’ll be delighted with the results – don’t leave your photos on the camera for months anymore; display them all around the house! We’ve even put in a second paper tray so you don’t have to worry about changing the paper, it’s ready every time you want to print photographs. To achieve high quality printing we recommend using Brother’s Innobella™ ink and paper technology.

Short summary description Brother DCP-350C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:

Brother DCP-350C, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Brother DCP-350C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:

Brother DCP-350C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.