location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7420 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 2400 DPI
  • - A4 20 ppm
  • - Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 16 MB
  • - 9.45 kg
Long product name Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm :
The long product name of Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-7420 5-in-1 Laser MFU
More>>>
Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
The official description of Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-7420 provides print, fax, copy and scan facilities but is small enough to be unimposing in any workplace. A superb all round solution for the busy office environment offering a range of features and incredible value.

Stylish, compact design
When space is at a premium here is the perfect solution. With so many features housed in such a compact machine, the MFC-7420 looks good, frees up valuable space and offers tremendous value.

Professional printing
In any small business or office, high quality printing will always be required. The Brother MFC-7420 produces professional quality prints at speeds that mean you won’t be waiting around.

Features to make life easier
With both an Automatic Document Feeder and a flatbed, copying, scanning and faxing from multiple sources is quick and easy.

Fax, copy and colour scan
Not just a printer, this machine faxes, copies and scans, therefore meeting all your office requirements. The easy-to-use software ensures high quality results in all functions.

Short summary description Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This short summary of the Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-7420, Laser, 600 x 2400 DPI, Colour scanning, Mono faxing, A4

Long summary description Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-7420. Print technology: Laser, Maximum resolution: 600 x 2400 DPI. Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Copying
Copying *
No
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
64
Fax
Faxing *
Mono faxing
Modem speed
14.4 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax speed (A4)
6 sec/page
Fax broadcasting
258 locations
Auto reduction
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
USB port
Yes
Parallel ports quantity
1
Performance
Internal memory *
16 MB
Sound pressure level (printing)
53 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
9.45 kg
Packaging data
Package weight
14.5 kg
Other features
Dimensions (WxDxH)
432 x 395 x 294 mm
Network ready
No
Standard media sizes
A4, LTR, EXE, A5, A6, B5, B6
Media types supported
Plain, Recycled, Envelopes, Transparency, Bond, Labels
Compatible operating systems
Windows 98/98SE/Me/2000/NT/XP Mac OS 9.1-9.2 + Mac OS X 10.2.4
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
550 x 495 x 500 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:24
Uk has collected 1 expert review for Brother MFC-7420 multifunction printer Laser A4 600 x 2400 DPI 20 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 20:56:24
Laser multifunction devices typically have one flaw: They rarely print in color. But, if you dont need color, the high-quality, sharp printouts youll receive with a laser device are unmatched. The MFC-7420 device from Brother not only provides high-q...
80%
Country Distributor
United Kingdom 1 distributor(s)