location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502609957 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 2400 DPI
  • - A4 21 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Internal memory: 32 MB
  • - 11.5 kg
Long product name Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm :
The long product name of Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-8220 5-in-1 Laser MFU
More>>>
Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm:
The official description of Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-8220 is a 5-in-1 Laser Multi-Function Center® machine that truly outperforms any other laser sheetfed all-in-one product in its class! The MFC-8220 is not only a laser printer and a feature-rich standalone fax, but also a full function copier and B/W scanner. Also included is PC Fax capability, allowing you to send and receive faxes1 via your desktop PC.

Its small footprint, sheetfed design with a telephone handset and easy-to-use control panel make this model the ideal solution for your home office, small-to-medium size business or large corporation. The three-color LCD and three function key mode buttons allow for easy operation and clear visibility. An optional 250-sheet paper tray is available for increasing your total paper capacity to 500 sheets.

Short summary description Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm:
This short summary of the Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8220, Laser, Mono printing, 600 x 2400 DPI, Mono copying, Mono scanning, A4

Long summary description Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm:
This is an auto-generated long summary of Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm based on the first three specs of the first five spec groups.

Brother MFC-8220. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 2400 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 2400 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
300
Fax broadcasting
382 locations
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Input capacity for envelopes (primary tray)
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
32 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
1090 W
Power consumption (standby)
75 W
Power consumption (off)
14 W
System requirements
Minimum RAM
32 MB
Minimum storage drive space
180 MB
Minimum processor
Pentium 75MHz
Weight & dimensions
Weight
11.5 kg
Packaging data
Package weight
16.3 kg
Other features
Dimensions (WxDxH)
375 x 451 x 335 mm
Network ready
No
Standard media sizes
A4, LTR, LGL, B5, A5, B6, A6, EXE
Modem type
Super G3
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 95/98/98SE/Me/NT4.0/2000/XP Mac OS 8.6-9.2 Mac OS X 10.1/10.2.1-10.3
Emulations
PCL6 & BR-Script 3
All-in-one functions
Fax, Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
518 x 565 x 458 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:54:07
Uk has collected 1 expert review for Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm and the rating is 78 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
78%
Country Distributor
United Kingdom 1 distributor(s)