location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8460N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8460N show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono scanning Mono faxing
  • - Internal memory: 32 MB
  • - 16.5 kg
Long product name Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 in 1 - Laser all-in-one (prints copies scans and faxes)
More>>>
Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-8460N all-in-one flatbed offers four high speed quality functions, faster laser print, fax, copier and colour scanning solutions - over your existing office network. The clear fax, copy and scan navigation means the MFC-8460N is quick and simple to use in todays busy offices.

- Up to 28 ppm printing speed
- Print resolution up to 1200 x 1200dpi
- 10/100 Base-TX ethernet network connection
- 250 sheet standard paper capacity
- 33.6kbps super G3 modem
- 50 sheet automatic document feeder
- 40 one touch speed dials
- 300 speed dials
- Up to 2400 x 600dpi
- 19200 x 19200dpi interpolated resolution

The easy way to print, fax, copy and colour scan over your existing office network.

Short summary description Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8460N, Laser, 1200 x 1200 DPI, Mono scanning, Mono faxing, A4

Long summary description Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother MFC-8460N. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Copying
Copying *
No
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
600 pages
Fax speed dialing (max numbers)
300
Fax broadcasting
390 locations
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Maximum internal memory
544 MB
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1104, 85
Power consumption (off)
15 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32.5 °C
Weight & dimensions
Weight
16.5 kg
Other features
Networking features
10/100 Base-TX ethernet
Dimensions (WxDxH)
531 x 450 x 475 mm
Modem type
Super G3
Compatible operating systems
Windows 98(SE)/ Me/ NT WorkStation 4.0/ 2000 Professional/ XP/ XP Professional x64 Mac OS 9.1 - 9.2, Mac OS X 10.2.4
All-in-one functions
Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:39:28
Uk has collected 1 expert review for Brother MFC-8460N multifunction printer Laser A4 1200 x 1200 DPI 28 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 20:39:28
For most small offices and home offices, finding products that can grow as your needs change is difficult. Its especially difficult in a multifunction device; typically, what you see is what you get with these devices. Not with the MFC-8460N multifunc...
Good Affordable laser device, works quickly, can handle large monthly volume, sharp printouts...
Bad No color printing available, large unit, some problems with envelope printing...
Bottom line For most small offices and home offices, finding products that can grow as your needs change is difficult. Its especially difficult in a multifunction device; typically, what you see is what you get with these devices. Not with the MFC-8460N multifun...
80%
Country Distributor
United Kingdom 1 distributor(s)