location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Sunglasses T0431 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sunglasses
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0431
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T043140LB
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:47:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Sunglasses T0431 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Epson Sunglasses T0431 ink cartridge Original Black :
The long product name of Epson Sunglasses T0431 ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0431 Black DURABrite Ink Cartridge (Sunglasses)
More>>>
Epson Sunglasses T0431 ink cartridge Original Black:
The official description of Epson Sunglasses T0431 ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A major advance in ink technology, Epson¿s DURABrite (TM) ink is a unique development of pigment based inks that are resistant to water, smudge proof and with improved fade resistance.

Short summary description Epson Sunglasses T0431 ink cartridge Original Black:
This short summary of the Epson Sunglasses T0431 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Sunglasses T0431, Black, Pigment-based ink

Long summary description Epson Sunglasses T0431 ink cartridge Original Black:
This is an auto-generated long summary of Epson Sunglasses T0431 ink cartridge Original Black based on the first three specs of the first five spec groups.

Epson Sunglasses T0431. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus C84 - Epson Stylus C84N - Epson Stylus C84WiFi - Epson Stylus C86 - Epson Stylus CX6400 - Epson Stylus CX6600
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Features
Colour
No
Weight & dimensions
Width
246 mm
Depth
145 mm
Height
116 mm
Weight
62 g
Other features
Print cartridge volume (metric)
29 ml