location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX274SP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional :
The long product name of Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X61, Intel Core 2 Duo T7300(2GHz), 1GB RAM, 80GB 5400rpm HD, 12.1in 1024x768 LCD, Intel X3100, Intel 802.11agn, Modem, 1Gb Ethernet, Secure chip, FIngerprint reader, 8c Li-Ion, Windows XP Pro
More>>>
Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional:
The official description of Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo ThinkPad X61 is an ultraportable business laptop geared to individuals who demand the best. Like its larger brothers of the ThinkPad line, it shares all of the same rugged features, as well as the creature comforts of a full-size keyboard. Although it is much smaller than its counterparts, it is every bit as fast. Light business travelers can rest easy knowing they didn’t sacrifice anything but weight when they bring the X61 on the road.

Short summary description Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X61, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X61. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 1.63 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
1
Speaker power
0.5 W
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Trackpad
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
268 mm
Depth
211 mm
Height
20 mm
Weight *
1.63 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
Docking solution
X6 UltraBase
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:48:16
Uk has collected 17 expert reviews for Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 04:48:16
Santa Rosa Reversible Tablet: It seems entirely appropriate that theres a comprehensive guide to the Lenovo range of ThinkPad laptops on Wikipedia, because the list is simply enormous and we mere mortals need all the help we can get to...
0%
techadvisor.co.uk
Updated:
2011-08-10 04:48:16
In the ThinkPad X61, Lenovo has introduced its successor to the Lenovo ThinkPad X60 ultraportable PC. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs...
Bottom line The great performance and features, and its reasonable price, make the Lenovo ThinkPad X61 our current top choice of ultraportable. Carla Thornton Lowest online price: £N/A...
90%
theregister.co.uk
Updated:
2011-08-10 04:48:16
ThinkPad X61: sports a 12.1in MultiView screen Every X61 uses the Intel 965G Express chipset with ICH8-M and you then choose your processor speed. Our review sample uses the 1.6GHz Core 2 Duo L7500 processor, or you can go for the 1.4GHz L7300. It ru...
Bottom line The X61 is a decent laptop with the caveats that the processor is a dog and the screen is low resolution. Switch it into Tablet mode and it comes into its own, as the screen works well in both portrait and landscape. Added to that, Lenovo has included...
75%
goodgearguide.com.au
Updated:
2011-11-04 23:29:42
Weighing just 1.68kg and featuring a built-in Vodafone 3G mobile Internet connection, Lenovos ThinkPad X61 is an excellent choice for the mobile-minded business person. It runs Windows Vista Business Edition, and it ships with an 8-cell battery, so it...
Good Battery life, lightweight and portable, excellent build quality, Vodafone 3G internet connection...
Bad An optical drive is not included The Final Word The ThinkPad X61 is well-built and very portable, which makes it suitable for the road warrior. However, it doesnt ship with an optical drive.
Bottom line The ThinkPad X61 is well-built and very portable, which makes it suitable for the road warrior. However, it doesnt ship with an optical drive.
70%
connectreviews.com
Updated:
2011-08-10 04:48:16
Lenovo recently sent me a review unit of the ThinkPad X61, one of their ultraportable notebooks in the ThinkPad lineup. It’s thin, light, and has the ThinkPad features we’ve come to love, but is it missing anything? Inside the X61 we received...
90%
Ruggedpcreview.com
Updated:
2011-08-10 04:48:16
As we approach the end of the first decade of the third millennium, it is easy to forget that the original IBM ThinkPad was a pen computer, and a tablet at that. That was all the way back in 1992 or so. Consumer tastes dictated a switch to a notebook c...
0%
v3.co.uk
Updated:
2011-08-10 04:48:16
2 The great weight conundrum 3 Acer Travelmate 6292 review 4 Advent 8112 review 5 Fujitsu Siemens Lifebook P7230 review 6 Hi-Grade Notino D2200 review 7 HP Compaq 2710p review 8 HP Pavilion TX-1260ea review 9 Lenovo Thinkpad X61 review 10 MSI PR200-06...
Good Excellent condition; light; good battery life; evenly lit screen...
Bad Old-fashioned looks...
Bottom line The best keyboard, a good screen and top system performance and battery life...
100%
notebookreview.com
Updated:
2011-08-10 04:48:16
The Lenovo ThinkPad X61 is an ultraportable business laptop geared to individuals who demand the best.
Good Full desktop performance in an ultraportable form factor, Elegant design coupled with excellent rugged construction, ThinkPad’s legendary keyboard, Availability of optional features such as Turbo Memory, WWAN connectivity, and Ultrabase...
Bad Screen is inherently difficult to view at different angles, Sounds is a bit low, Battery tends to give a little over time, and hibernation software not 100 percent perfect, System comes full of bloatware...
Bottom line The ThinkPad X61 is an excellent ultraportable worth the premium charged for its light weight, and ultra strong build. I’d recommend upgrading to 2 GB of memory, the 8 cell battery, and perhaps the X6 ultrabase. These additional costs should b...
0%
siliconrepublic.com
Updated:
2011-08-10 04:48:16
Laptops are becoming as ubiquitous as mobile phones and it is now rare to see executives travel without them. Lenovo, which acquired IBM’s former PC division, has held rigidly to the company’s standard of producing high-quality, well-engineere...
0%
crn.com
Updated:
2011-08-10 04:48:16
The X61 was the heaviest ultra-portable engineers examined, weighing in at 3.11 pounds, and thats without an internal optical drive. It measures 1.39 inches in thickness when the screen is closed. Its screen was one of the largest, measuring 12.1 inches...
0%
Techloop.net
Updated:
2011-08-10 04:48:16
We got our hands on new ThinkPad X61 review unit. Today, we’re going to put it to the tests. The X61 is a business-class laptop aimed towards professionals who want power and performance in a small package. Having fallen in love with the Lenovo T60...
Good Quality components. * Solid Build and Durable. * Feature-set. * Verizon WWAN built-in * Both XP or Vista available.
Bad UltraBase is expensive. * Some glitches (mostly vista related)...
Bottom line The X61 is a premium quality, ultra-portable laptop, designed with business-class users in mind. The advanced security features reinsure me that my data is safe. If you don’t love vista you might opt to get XP instead. Lenovo put some serious though...
95%
computershopper.com
Updated:
2011-08-10 04:48:16
The Lenovo ThinkPad X61 lets you have it both ways. On its own, its a 3.5-pound ultraportable thats easy to slip in a bag and have at the ready. If you need an optical drive and more ports, snap on the 1.4-pound X6 UltraBase, and you...
Good Solid performance; good feature set; comfortable keyboard for an ultraportable...
Bad Optical drive not integrated; UltraBase dock adds weight, bulk...
Bottom line Business travelers in the market for an ultraportable need to consider the ThinkPad X61. It has power to spare and all the features youre likely to need...
83%
notebookcheck.net
Updated:
2011-08-10 04:48:16
The Lenovo IBM Thinkpad X61T is a compact mobile notebook with tablet functions. Its light magnesium case and the good battery runtime qualifies it for students, who need to browse the Internet, take notes, and copy pictures by using the pen. Furtherm...
88%
pcworld.com_techhive.com
Updated:
2011-08-10 04:48:16
Lenovo ThinkPad X61 Though the optical drive is not integrated, everything else about this business portable is top-notch, especially battery life. Recommend this story? Yes No Please Wait... In the ThinkPad X61, Lenovo has introduced its successor to...
Good Extended battery life, Nice docking station...
Bad Optical drive not integrated, No touchpad; eraserhead only...
Bottom line Though the optical drive is not integrated, everything else about this business portable is top-notch, especially battery life.
84%