Nokia logo

Nokia 7610 5.08 cm (2") 99 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42664
Info modified on:
22 Sept 2023, 15:03:26
Long product name Nokia 7610 5.08 cm (2") 99 g Black:

7610 Supernova Gunmetal

Short summary description Nokia 7610 5.08 cm (2") 99 g Black:

Nokia 7610, Slider, 5.08 cm (2"), 3.2 MP, Bluetooth, 860 mAh, Black

Long summary description Nokia 7610 5.08 cm (2") 99 g Black:

Nokia 7610. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 99 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.