location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7610 5.08 cm (2") 99 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H6K3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7610 5.08 cm (2") 99 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 860 mAh
Long product name Nokia 7610 5.08 cm (2") 99 g White :
The long product name of Nokia 7610 5.08 cm (2") 99 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7610 Supernova White
More>>>
Short summary description Nokia 7610 5.08 cm (2") 99 g White:
This short summary of the Nokia 7610 5.08 cm (2") 99 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7610, Slider, 5.08 cm (2"), 3.2 MP, Bluetooth, 860 mAh, White

Long summary description Nokia 7610 5.08 cm (2") 99 g White:
This is an auto-generated long summary of Nokia 7610 5.08 cm (2") 99 g White based on the first three specs of the first five spec groups.

Nokia 7610. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 99 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:30:15
Uk has collected 23 expert reviews for Nokia 7610 5.08 cm (2") 99 g White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
T3.com
Updated:
2011-08-02 09:29:58
Considering its just a mobile, there are a hell of a lot of people excited about this new Nokia. That includes us, and for a good reason - its the Finnish giants first one-megapixel camera phone, and it also happens to have a striking design and a...
80%
pocket-lint.com
Updated:
2011-08-02 09:30:11
All the functionality of the 6600 just better looking, although be wary of that wild keypad...
90%
goodgearguide.com.au
Updated:
2011-11-08 09:09:23
The Nokia 7610 is a nice looking phone, with unconventional curves and a white and grey styling that will appeal to many phone connoisseurs. It has a very prominent screen, capable of 176 x 208 display and very passable audio quality.
80%
iMobile.com.au
Updated:
2011-11-08 09:09:41
Overview IntroductionThe megapixel camera barrier on mobile phones was recently broken with the releases of upcoming models from many manufacturers and the real thing from many others. Some of these handsets were put down due to the fact that it seeme...
0%
Mobile88.com
Updated:
2016-12-29 21:56:47
Sharper imagesAlthough by no means the first megapixel phone the world, the Nokia 7610 is one of the first from a major brand and probably the most-hyped one at that. The honour of the world’s first megapixel probably belongs to J-phone of Japan wit...
80%
Mobile88.com
Updated:
2011-08-02 09:29:16
Sharper imagesAlthough by no means the first megapixel phone the world, the Nokia 7610 is one of the first from a major brand and probably the most-hyped one at that. The honour of the world’s first megapixel probably belongs to J-phone of Japan wit...
80%
LordPercy.com
Updated:
2011-08-02 09:29:30
Nokia 7610 Multimedia PhoneNokia may be finding their feet again after a run of poor phones that culminated in one that looked like an Edam Cheese. The 7610 however seem to be a good phone.
0%
mobiletechreview.com
Updated:
2011-08-02 09:29:45
Nokia, the largest cell phone manufacturer in the world, offers a wide array of phones from the most simple to power smartphones running Symbian Series 60. The 7610 is one of Nokias high end beauties, running the new version 2 of Symbian Series 60 an...
90%
pcmag.com
Updated:
2011-08-02 09:29:49
Nokias stylish new flagship lives up to its promise with a 1MP camera and innovative software. Specs: Operating System: Symbian OS, Camera: Yes...
70%
mobileburn.com
Updated:
2011-08-02 09:30:07
Well, it was bound to happen. My heart has been stolen once again. By a phone, I mean. Nokias new 7610 is just an out and out winner. A megapixel camera, great display, and just all around solid functionality has put it on the top of my must-have list.
0%
brighthub.com
Updated:
2011-09-17 02:56:26
The Nokia 7610 is a stylish phone with an unusual keypad design. It looks sturdy, has a beautiful mirrored face and features quite a number of useful applications. The phone runs on the 7 operating system, which is better than earlier Symbian OS vers...
Bottom line The Nokia 7610 is a stylish phone and has a different look from ordinary phones. It has a basic set of features but the loaded applications are useful and beneficial for all users. The phone’s performance is average in terms of audio quality, an...
80%
nokia-review.com
Updated:
2014-04-10 04:55:19
Introduction Up comes the Nokia 7610. When I saw its pictures and its demo at the world expo, the first thought that came to mind was that it was just another weirdly shaped mobile and it would flop as bad as it’s other two ‘designs’ A f...
0%
My-Symbian.com
Updated:
2014-04-10 04:55:20
The Nokia 7610 imaging smartphone is Nokias first megapixel camera phone and is based on Symbian OS 7.0s. The 7610 has a 65,536 color screen for viewing still images and video captured by the integrated camera and watching real-time video streaming u...
0%