location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KG800 5.08 cm (2") 83 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG800-AESPPK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KG800 5.08 cm (2") 83 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 5.08 cm (2") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
More>>>
Short summary description LG KG800 5.08 cm (2") 83 g Pink:
This short summary of the LG KG800 5.08 cm (2") 83 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

LG KG800, Slider, 5.08 cm (2"), 176 x 220 pixels, 1.3 MP, Bluetooth, Pink

Long summary description LG KG800 5.08 cm (2") 83 g Pink:
This is an auto-generated long summary of LG KG800 5.08 cm (2") 83 g Pink based on the first three specs of the first five spec groups.

LG KG800. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Standby time (2G): 340 h. Weight: 83 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
5.08 cm (2")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
64 MB
Internal storage capacity
1 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 960 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Talk time (2G) *
4 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
83 g
Width
46 mm
Depth
17 mm
Height
95 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
AAC, AAC+, AAC++, WMA, MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:11:54
Uk has collected 53 expert reviews for LG KG800 5.08 cm (2") 83 g Pink and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
3g.co.uk
Updated:
2011-10-03 23:11:17
As we finished this review it was reported that Park Soo Heum, chairman of LG Electronics Taiwan anticipates the company will ship 10 million units of the handset this year. Thats a lotta chocolate handsets but will it sell in the UK. It’s fair to s...
87%
ukgamer.com
Updated:
2011-10-03 23:11:23
Product name:LG KG800 ChocolateManufacturer:LGPrice:Contract dependantAuthor:Lawrence LatifPublished:2 October 2006As fashionable phones go, LG?s KG800 is what you may get if Miuccia Prada and Giorgio Armani met in broom closet somewhere to work on a...
0%
pocket-lint.com
Updated:
2011-10-03 23:11:29
If you are looking for a phone thats just a phone and one that you will be happy to swap out in 12 months time then this is a great chav/fashion statement to own...
Good No buttons, Bluetooth, tri-band etc…...
Bad … while sleek it’s a bit of a bling statement, digital camera is poor, smudges easily, no memory card slot...
Bottom line If you are looking for a phone thats just a phone and one that you will be happy to swap out in 12 months time then this is a great chav/fashion statement to own...
80%
techradar.com
Updated:
2011-10-03 23:11:40
Give a phone a name, not a number, and people will fall in love with it. Its an approach that has been successful for Motorola with handsets like the RAZR, and the StarTAC before. It is not a ploy that is guaranteed to work - but LG seem to have got t...
Good Great at what it does...
Bad Lacks the extras of some rivals...
Bottom line Give a phone a name, not a number, and people will fall in love with it. Its an approach that has been successful for Motorola with handsets like the RAZR, and the StarTAC before. It is not a ploy that is guaranteed to work - but LG seem to have got t...
70%
T3.com
Updated:
2011-10-03 23:11:41
With its dark, minimalist front, hidden touchpad and executive slide action, the K800 "Chocolate phone" has been a massive success in the Far East. Its the first of LGs premium Black Label range of hedonistic handsets. When shut, the invisible touc...
Good Gorgeous looks, Very user-friendly, Tiny...
Bad Iffy call quality, Limited memory...
Bottom line It may be low spec, but it looks and feels amazing. Expectplenty of celebs to be pictured using it soon.
80%
shinyshiny.tv
Updated:
2011-10-03 23:11:48
Weve already heard what the Tech Digest boys thought of the Chocolate phone, now its our very own Catwalk Queens turn to have a go. Thats right, we let Gemma have a go with the LG KG800 without getting into one of those bitch slapping sessions (som...
0%
techdigest.tv
Updated:
2011-10-03 23:11:52
LGs much talked about Chocolate phone made its UK debut on Wednesday to the popping of champagne corks and a flurry of excited LG execs. Tech Digest was invited along to the launch and what do you know? - we only managed to squirrel away our own han...
0%
pcauthority.com.au
Updated:
2011-11-05 11:02:58
Design, feeling and aesthetics combine into a functional beauty.
83%
goodgearguide.com.au
Updated:
2011-11-05 11:03:04
The KG800 is a stunning entry into the market and combines a distinctive touchpad with sleek styling. A must have for its wow factor alone.
Good Touch Sensitive Keypad, Sleek Styling and Looks, Display, Features...
Bad Keys are too sensitive, End Call key location, Battery difficult to remove, Battery Life The Final Word The KG800 is a stunning entry into the market and combines a distinctive touchpad with sleek styling. A must have for its wow factor alone.
Bottom line The KG800 is a stunning entry into the market and combines a distinctive touchpad with sleek styling. A must have for its wow factor alone.
70%
iMobile.com.au
Updated:
2011-11-05 11:03:04
Overview IntroductionWhen you think of LG as a mobile phone manufacturer, what comes to mind? A silver 3G clamshell sold by 3? Perhaps a slightly thinner version with a few upgraded features, also sold by 3? While LG has sold a few GSM handsets in the...
0%
expertreviews.co.uk
Updated:
2013-05-04 01:21:49
We're not quite sure what possessed LG to name the KG800 'Chocolate', but it is easily the best-looking phone in this test. It's shiny, black and has a superb slide-open action. There are no buttons on the outside of the handset; instead, the front surfa...
80%
knowyourmobile.com
Updated:
2014-04-10 02:20:16
The LG KG800 (Chocolate) phone is seductively styled; with its high gloss finish it just begs to be picked up and to have fingers run over its smooth surfaces.Below the bright, richly coloured screen, the perfectly flat keypad emits a red glow, waiting...
Good Stunning design, Touch sensitive keypad...
Bad Lack of memory, 1.3 megapixel camera...
Bottom line A stylish phone with a premium feel, excellent interface and 5-megapixel camera. Touchscreen tools are fun, if not functional...
80%
Mobile88.com
Updated:
2016-12-29 19:24:54
Wow!...
90%
fhm.com.ph
Updated:
2016-12-29 19:24:54
Luscious gadgets seldom come along but this tasty offering from LG takes the entire chocolate cake. The KG800, aka the chocolate phone, is a solid slab of tech and eye candy. Featuring touch-sensitive controls and a 1.3 megapixel camera, this mobile phone...
0%
g4tv.com
Updated:
2011-10-03 23:11:12
Video Review: If youre looking for a good solid phone to stuff into someones stocking, you might want to check out the 3rd edition of the fancy LG Chocolate flip phone, which can be yours for $99 and a contract...
83%
Phones.com
Updated:
2011-10-03 23:11:13
The KG800 is a fantastic design achievement by LG and they deserve great adulation for this reason alone. From the slightly mirrored finish to the sleek shape of the handset the Chocolate is a definite winner when it comes to style. Add to that a good...
0%
accessorygeeks.com
Updated:
2011-10-03 23:11:15
is meant to provide an in-depth look into the world of Chocolate.Specs & FeaturesImmediately you will be captured by the Chocolate’s smooth all-black chassis with no protruding buttons, except for the functional buttons on the side of the phone, whi...
0%
Mobile88.com
Updated:
2011-10-03 23:11:16
90%
Osnews.com
Updated:
2011-10-03 23:11:18
The LG KG800 is a triband slider phone. It is very small, lite (83 gr) and it feels really nice and solid in the users hands. It comes with Bluetooth 1.2 (transfer rate maxed out at 30 KB/sec), an 1.3 MP camera with flash, 128 MB internal memory parti...
60%
smartphonetoday.com
Updated:
2011-10-03 23:11:22
Chances are youve already seen dozens of ads for the Chocolate, the most hyped phone since the RAZR. Not coincidentally both are offered by Verizon Wireless, which has been outrageously successful at creating a must-have buzz around its phones. The C...
0%
gadgetspeak.com
Updated:
2011-10-03 23:11:23
This is not something to eat, in the early summer LG launched their black phone, now in late summer their white phone and I understand later in the year a shocking pink one is to follow.
80%
techtree.com
Updated:
2011-10-03 23:11:24
No one needs an introduction to the presence of LG in the mobile markets. They seem to be doing quite well with regards to CDMA handsets. The only GSM model that did manage to sell a lot before was a clamshell, namely the LG M4410. Now, the company has...
Good Very Stylish, Sleek exteriors, Great gloss finish, Good screen, Neat touchpad, Very light, Good battery life, USB, 128 MB inbuilt memory, 1.3 MP camera, Flash, Bluetooth.
Bad No expandable memory, No FM tuner, MP3 player cant be minimized, Poor software bundle.
Bottom line The taste of the LG chocolate can last for hours. It has an amazing battery life. The phone takes about 2 hours to recharge fully and can work without a charge for 2 days with average call periods. The battery is a Li-Ion 800 mAh. The battery is attac...
80%
Laptopmag.com
Updated:
2011-10-03 23:11:25
With its rectangular shape and glossy black exterior, the LG Chocolate has the appearance of a bar of dark chocolately goodness. Living up to its name, the Chocolate is silky smooth in both appearance and in its Flash interface. However, this music pho...
Good Sleek design, Stereo Bluetooth support, Gorgeous color screen and Flash interface, Supports MP3 playback...
Bad Touch-sensitive buttons difficult to use, USB cable and headphones are not included...
60%
pcworld.com_techhive.com
Updated:
2011-10-03 23:11:26
LG Chocolate The Chocolate looks good and sounds great, but it suffers from poor navigational controls. LGs new phone, the Chocolate, will attract your attention for its high-concept name as much as for its rich looks. While I admired the slick design...
73%
mobilementalism.com
Updated:
2011-10-03 23:11:27
The LG KG800 Chocolate Phone is a suberb-looking designer phone from LG. As a designer phone, its not heavy on features, but thats not the point - a designer phone must look good, and the LG KG800 Chocolate phone has been widely lauded as one of the...
0%
mobileblah.com
Updated:
2011-10-03 23:11:28
This phone is full of different stylish things such as default screen themes and even packing which is made in a Japanese style. The KG800 itself really reminds me chocolate by its design. By the way LG company has tested its new model on Korean mark...
0%
trustedreviews.com
Updated:
2011-10-03 23:11:30
Sounds a bit odd, doesn't it, that a handset should be given the name ‘chocolate'. The name is meant to enhance the idea that this mobile phone is more than ‘just' the fashion statement status to which many handsets aspire. It is being positioned as a pho...
Bottom line In the end, the Chocolate KG800 is much more style than substance. I found using the touch pad a bit irritating - accidentally pressing its keys when using the handset with the slider open is very annoying. Also, the handset's amazing ability to pick up g...
60%
ocworkbench.com
Updated:
2011-10-03 23:11:34
LG makes a come back with its latest designer phone the LG KG800 Chocolate phone. In a black sleek design, the phone comes with a hidden camera. When the phone is in standby mode, the screen is blacked out and looks like a piece of black chocolate...
Good JAVA, MMS, GPRS, EMS, Bluetooth, Flash LED, Battery life, Slim...
Bad 1.3 mpixel, No external storage...
Bottom line Slim phones seem to be the direction to go for phone makers. LG understands that and has delivered one of the best designer phones for the consumers. Not only does it win in its design, it also has very nice features. I particularly like its navigatio...
80%
mobilechoiceuk.com
Updated:
2011-10-03 23:11:35
It’s fair to say that LG’s new slider phone fancies itself just a little bit. And although it’s in our nature to take any phone which has been cockily nicknamed Chocolate and knock it down a peg or three, we have to begrudgingly admit th...
Good A quite stunning design and finish. Ultra stylish.
Bad A lack of expandable memory is a let-down. Some will struggle with the one-touch control.
Bottom line This phones great looks and tactile qualities are the selling point and it really should be a hit for that alone.
80%
phonearena.com
Updated:
2011-10-03 23:11:38
With the Chocolate series, LG starts the manufacturing of stylish phones that rely mainly on design and are mainly directed towards the people looking for something different, rather than the people who need a multi-functional device. The choice of t...
Good Good implementation and design, Shipping Box Content, Logically structured menu with easy to navigation through shortcuts, Solid built...
Bad Problems with navigation – the direction keys and the OK key are easily pressed in error which leads to mistakes, The display cannot be read in bright light, No slot for memory card, The Music player has very little capabilities and a fake graphic equalizer.
Bottom line Overall the Chocolate achieves its aim of being a fashion phone – it grabs the attention with the stylish combination of black and red, with a modern slider design, well-made and featuring a comfortable keypad. It's a pity that functionality suffers be...
80%
Techreviews.tv
Updated:
2011-10-03 23:11:39
Samsung’s ‘Origami Project’ Q1. » LG Chocolate Phone Review LG’s much talked about Chocolate phone made its UK debut on Wednesday to the popping of champagne corks and a flurry of excited LG execs. Tech Digest was invited along t...
0%
mobileburn.com
Updated:
2011-10-03 23:11:43
With a killer design and a feature set above most other handsets in its class, the LG KG800 Chocolate is taking the European market by storm. We give this stunner a workout in our review, and find a few floors that need to be overcome.
Good Incredible design, great sound quality, bright screen, well featured...
Bad Poor Bluetooth implementation, unresponsive text editor, no speakerphone or voice dialing...
Bottom line In the end, the LG KG800 is somewhat of a mixed blessing. I really wanted to give this phone a Highly Recommended rating, as it is truly one of the best fashion phones I have laid eyes on. Not just because of its killer design, either - functionality w...
75%
gsmarena.com
Updated:
2011-10-03 23:11:50
A new LG phone has hit the streets. The possible suspect is described as black, slim, sexy and most of all fashionable. Well then, we might just have some information on that suspect, Mr. Officer. The LG Chocolate phone is a gorgeous mobile phone offering...
0%
mobile-review.com US
Updated:
2011-10-03 23:11:51
Before launching the Chocolate Phone into Europe, the manufacturer had been testing it out in Korea, where it turned out to be an overwhelming success ? during the first three months more than 300 thousands of these handsets were sold countrywide. To m...
0%