location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80 350-ml Cyan Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 350-ml Cyan Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4846A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055344664314 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:42:30
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 80 350-ml Cyan Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Technical professionals.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 80 350-ml Cyan Ink Cartridge :
The long product name of HP 80 350-ml Cyan Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80 350-ml Cyan Ink Cartridge
More>>>
HP 80 350-ml Cyan Ink Cartridge:
The official description of HP 80 350-ml Cyan Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technical professionals.

Short summary description HP 80 350-ml Cyan Ink Cartridge:
This short summary of the HP 80 350-ml Cyan Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80 350-ml Cyan Ink Cartridge, Cyan, Dye-based ink, 350 ml, 1 pc(s)

Long summary description HP 80 350-ml Cyan Ink Cartridge:
This is an auto-generated long summary of HP 80 350-ml Cyan Ink Cartridge based on the first three specs of the first five spec groups.

HP 80 350-ml Cyan Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 350 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Designjet 1000
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
350 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
C4846A
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
56 mm
Depth
114 mm
Height
226 mm
Packaging data
Package dimensions (WxDxH)
114 x 56 x 226 mm
Package width
114 mm
Package depth
56 mm
Packaging data
Package height
226 mm
Package weight
640 g
Brand-specific features
HP GTIN (EAN/UPC)
088698629161
Other features
Empty weight
184 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1397 mm
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
139.7 cm
Products per pallet
800 pc(s)
Master (outer) cases per pallet
80 pc(s)
Pallet gross weight
505.76 g
Master (outer) case width
298.4 mm
Master (outer) case length
236.2 mm
Master (outer) case height
254 mm
Pallet size (EU)
1219 x 1016 x 1397 mm
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
6.03 g
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)