Samsung logo

Samsung G800 6.1 cm (2.4") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93156
Info modified on:
27 Feb 2024, 15:01:45
Short summary description Samsung G800 6.1 cm (2.4") Silver:

Samsung G800, 6.1 cm (2.4"), 320 x 240 pixels, Silver

Long summary description Samsung G800 6.1 cm (2.4") Silver:

Samsung G800. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Product colour: Silver. Weight: 129 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.