location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8450 Laser A4 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2233B012 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF8450 Laser A4 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 17 ppm
  • - Mono copying Mono scanning Mono faxing
  • - 44 kg
Long product name Canon i-SENSYS MF8450 Laser A4 17 ppm :
The long product name of Canon i-SENSYS MF8450 Laser A4 17 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF8450
More>>>
Canon i-SENSYS MF8450 Laser A4 17 ppm:
The official description of Canon i-SENSYS MF8450 Laser A4 17 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your small business a big advantage with professional colour output. This intelligent colour laser 4-in-1 offers powerful SEND functionality and auto duplexing in a robust, easy to use unit.

Features
- Colour laser multifunctional printer
- 17ppm colour printing & copying
- Quick First-Print & energy efficient
- Network ready
- Scan to email, network folder & USB memory key
- 3.5 inch colour TFT display with Easy-Scroll Wheel
- Double-sided print/copy/fax/scan

The complete, compact and professional colour solution for small businesses

4-in-1 convenience
Benefit from superior colour printing, faxing, copying and scanning in one stylish, cost-cutting and space-saving unit.

Outstanding colour quality and pure black text
Give your marketing materials added impact with beautiful colour images, bold graphics and sharp text. This desktop model incorporates many of the advanced technologies found in Canon’s high-end imaging devices to deliver the finest colour quality.

Save time, cut energy costs
With our Quick First-Print technologies there’s zero warm-up time, so no waiting. The unit springs into action the moment it’s needed. And with up to 17 ppm colour print or copy speeds, there’s also no waiting for jobs to complete. The i-SENSYS MF8450 is Energy Star certified and consumes only 1.2 watts in sleep mode.

Ultimate usability
The large 3.5 inch colour TFT display with Easy-Scroll Wheel allows easy access to all functions. A target-orientated graphical menu enables speedy, smooth operation.

Share productivity
Share printing, scanning and PC faxing (sending only) with this network ready unit. An intuitive setup wizard helps you get connected right away while the User ID management function restricts access to authorised staff only.

Powerful SEND functionality
Speed up and simplify your workflow. Scan colour documents quickly and easily for direct distribution via email, network file server, FTP server, internet fax or USB memory key. Documents can be scanned into a number of digital formats including ‘Compact PDF’ using Canon’s unique compression technology.

Maximise productivity
Cut costs, save paper and produce professional documents with automatic double-sided printing. The Duplex Automatic Document Feeder enables fast automatic double-sided copying, scanning and faxing. With a maximum paper capacity of 850 A4 sheets (with optional pedestal) and 384 MB of shared memory, the i-SENSYS MF8450 handles the workloads of even the busiest small businesses.

Fast faxing
Fax documents fast and efficiently thanks to the Super G3 fax modem and 200 speed dials. Our Ultra High Quality technology ensures detailed documents are faxed perfectly.

All-in-One colour cartridges
Benefit from continuous, high quality output. Each of the four compact colour cartridges contains toner, drum and cleaning units – reducing maintenance requirements and increasing reliability. Replacement is clean and fast, with easy front loading.

Short summary description Canon i-SENSYS MF8450 Laser A4 17 ppm:
This short summary of the Canon i-SENSYS MF8450 Laser A4 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8450, Laser, Colour printing, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF8450 Laser A4 17 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF8450 Laser A4 17 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8450. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1000 pages
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Multi-Purpose Tray media weight
60 - 176 g/m²
Media weight (tray 1)
60 - 120 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
8.89 cm (3.5")
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Weight & dimensions
Weight
44 kg
Other features
Standard input trays
250
Dimensions (WxDxH)
546 x 527 x 632 mm
Modem type
Super G3
Image scaling/enlargement range
50 - 200 %
Compatible operating systems
Windows 2000/Server 2003/ Server 2008/ XP/ Vista Mac OS X version 10.2.8-10.5.x Linux
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:53:17
Uk has collected 1 expert review for Canon i-SENSYS MF8450 Laser A4 17 ppm and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2016-11-14 19:53:17
The Canon Color ImageClass MF8450c color laser multifunction printer offers mediocre performance for a high up-front cost. Though some aspects of its design are quite good, they don't give it enough positives to compete with capable, lower-cost competi...
Good Razorsharp text; fast scans and copies, Color LCD; autoduplexing included...
Bad High purchase price; slow print speeds, Pale colors and overly pink fleshtones...
Bottom line The high price gets you some nice copy and scan capabilities but falls short on printing power...
50%
Country Distributor
Nederland 1 distributor(s)