location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Vivid White Glossy Polyester Film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vivid White Glossy Polyester Film
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG827A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420350385 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied
with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Vivid White Glossy Polyester Film :
The long product name of HP Vivid White Glossy Polyester Film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vivid White Glossy Polyester Film - 20m, 230 g/m², White
More>>>
HP Vivid White Glossy Polyester Film:
The official description of HP Vivid White Glossy Polyester Film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Superior dot control and high edge definition;
- High edge definition;
- Exceptional durability.

Short summary description HP Vivid White Glossy Polyester Film:
This short summary of the HP Vivid White Glossy Polyester Film data-sheet is auto-generated and uses the product title and the first six key specs.

HP Vivid White Glossy Polyester Film, Gloss, 230 g/m², United States, 15 - 35 °C, 670 x 147 x 135 mm, 3.6 kg

Long summary description HP Vivid White Glossy Polyester Film:
This is an auto-generated long summary of HP Vivid White Glossy Polyester Film based on the first three specs of the first five spec groups.

HP Vivid White Glossy Polyester Film. Finish type: Gloss, Media weight: 230 g/m², Country of origin: United States. Package dimensions (WxDxH): 670 x 147 x 135 mm, Package weight: 3.6 kg

Features
Finish type
Gloss
Media weight
230 g/m²
Country of origin
United States
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Packaging data
Package dimensions (WxDxH)
670 x 147 x 135 mm
Package weight
3.6 kg
Technical details
Length
20 m