location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Selphy ES3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2675B008 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 600 DPI
  • - Dye-sublimation
  • - 8.89 cm (3.5")
Long product name Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI :
The long product name of Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Selphy ES30, 3.5" LCD
More>>>
Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI:
The official description of Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, creative and fun, the Selphy ES3 delivers lab-quality photos direct from your memory card or digital camera. Built-in 1GB memory lets you store images for printing whenever the mood takes you.

Easy Photo Pack integrates ink and media
For simple, clean installation, the SELPHY ES3 uses Easy Photo Packs – handy integrated ink and media cassettes in capacities of up to 50 sheets. Available with several different media types – including credit card sizes and postcards in both colour and black & white – packs can be easily swapped halfway through use.

Gold & Silver Easy Photo Packs
Add sparkle to greetings cards and invitations by combining selected Creative Print functions with a Gold or Silver Easy Photo Pack – available in packs including ink and 20 postcard-sized papers.

Compact, vertical design with handle
The stylish, space-saving design of the SELPHY ES3 is small enough to store on a bookshelf and operate on a desktop. A sturdy carry handle makes it extra easy to carry and store.

Easy Scroll Wheel and 3.5” colour LCD
A large 3.5” colour LCD provides outstanding image preview and facilitates image editing. This is paired with Canon’s Easy-Scroll wheel, for rapid image browsing and selection of functions.

Built-in memory
The SELPHY ES3 offers 1GB built-in memory allowing users to store and print their favourite images wherever they choose. Images can be easily transferred to the printer in seconds.

Direct & wireless printing
Direct printing options include PictBridge, for connection to digital cameras and camcorders; slots for most popular types of memory cards; and onboard IrDA IR for printing from mobile phones. An optional Bluetooth adaptor is also available.

DIGIC II
Canon’s own DIGIC II processor ensures outstanding imaging and fast operation.

Image optimisation & editing
Automatic Image Optimisation detects faces in an image and corrects their brightness. Backgrounds are optimised separately, producing the very best results possible. Users can also trim images, correct red-eye and alter or enhance colours with My Colors.

Creative Print button
A dedicated Creative Print button offers numerous ways to customise photos – from speech bubbles and filter effects to clip art and picture frames. Creative Print also lets users incorporate their favourite shots into projects like calendars and fun multi-layouts.

Short summary description Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI:
This short summary of the Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY ES3, Dye-sublimation, 300 x 600 DPI, Direct printing

Long summary description Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI:
This is an auto-generated long summary of Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI based on the first three specs of the first five spec groups.

Canon SELPHY ES3. Print technology: Dye-sublimation, Maximum resolution: 300 x 600 DPI. Direct printing

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 600 DPI
Features
Market positioning *
Home & office
Display diagonal
8.89 cm (3.5")
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Standard media sizes
148 x 100mm 119 x 89mm
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Performance
Internal memory
1024 MB
Compatible memory cards
Microdrive, miniSD, SD, SDHC, xD
Power
Power consumption (printing) *
70 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
2.09 kg
Packaging data
Bundled software
ZoomBrowser EX, Photo Express ImageBrowser
Other features
Built-in processor
DIGIC II
Dimensions (WxDxH)
225 x 226.3 x 138 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows XP SP2 / Vista Mac OS X v10.4 - v10.5
Wireless technology
WiFi IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:33:53
Uk has collected 17 expert reviews for Canon SELPHY ES3 photo printer Dye-sublimation 300 x 600 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:33:53
Canons Selphy ES3 snapshot printer is as cute as the similarly shaped (and priced) HP Photosmart A826. Unfortunately, not everything about the Canon Selphy ES3 photo printer is so disarming and friendly. The Canon Selphy ES3s strong points are its...
Bottom line Dont let the Canon Selphy ES3s cuteness blind you to its mediocre print quality and wasteful consumables. Families may appreciate its wealth of printing options, but theres not much else to like here. Melissa Riofrio Lowest online price: ££153.4...
60%
goodgearguide.com.au
Updated:
2011-11-04 07:10:07
Canons diminutive SELPHY ES3 printer produces excellent photos. We wish it was possible to purchase a battery pack for it, but it is still a great way to get fantastic photos at a reasonable price. The Canon SELPHY ES3 has a more cutesy design than the SELPHY ES2 but, thanks to an integrated handle and curved body, is larger than its predecessor. The size increase makes it a little easier to use thanks to bigger buttons and a 3.5in LCD screen. Perhaps taking some cues from Canons PIXMA multif...
Good Fantastic print quality, small, comprehensive media support, easy to use...
Bad Expensive consumables, no battery option, minor rainbow effect in some photos...
Bottom line Costly consumables aside, Canon’s SELPHY ES3 photo printer is a fantastic buy that provides excellent print quality in a small package...
90%
photoreview.com.au
Updated:
2011-11-04 07:10:10
Canons Selphy ES3 is the latest in quite a long series of snapshot printers that use dye-sublimation technology to produce prints with the look and feel of traditional photo prints. Designed for portability, it is more curvaceous than the Sephy ES2 mo...
80%
stuff.tv
Updated:
2014-05-14 01:31:39
A single sheet is pulled from the paper tray, fed out of the bottom of the unit, rotated and then passed upwards and back down four times to layer on the ink in separate CMYK runs. It may be noisy as hell, take forever and be highly impractical, but t...
Good Good build quality. Excellent interface. Jogwheel...
Bad Photos disappointing. Inflexible. Slow...
Bottom line Solidly built and impressive in action, the photo quality isnt up to scratch...
60%
pcmag.com
Updated:
2011-09-25 22:33:53
When I reviewed the small-format (for 4-by-6 prints) Canon Selphy ES2 dedicated photo printer last year, I was suitably impressed by its overall balance of features, including speed, photo quality, price, cost per print, and more. The model that rep...
Good Internal memory can store 999 photos. Print pack holds both dye roll and paper. Photos are highly water resistant.
Bad Relatively big and heavy for a small-format printer. Diagonal lines (as with spokes in a wheel) can print with jagged edges.
Bottom line Despite a problem printing diagonal lines (think: spokes in a wheel), the Canon Selphy ES3 is one of the most impressive small-format photo printers on the market...
80%
stuff.tv
Updated:
2011-09-25 22:33:53
A single sheet is pulled from the paper tray, fed out of the bottom of the unit, rotated and then passed upwards and back down four times to layer on the ink in separate CMYK runs. It may be noisy as hell, take forever and be highly impractical, but t...
Good Good build quality. Excellent interface. Jogwheel...
Bad Photos disappointing. Inflexible. Slow...
Bottom line Solidly built and impressive in action, the photo quality isnt up to scratch...
60%
whatdigitalcamera.com
Updated:
2011-09-25 22:33:53
Upgraded products can often differ very slightly from their predecessors, so it’s welcome, therefore, to see Canon’s dye-sub Selphy ES3 printer replacing the ES2 with good reason. Among the upgrades is a reduction in print times, with standard 6x4 pri...
Good Large LCD, easy to use...
Bad Some colour issues, fixed LCD...
Bottom line Overall, the unit is fine for the odd snapshot, but perhaps less so for the more discerning user. Reviewer: Matt Golowczynski...
81%
asiaone.com
Updated:
2011-09-25 22:33:53
By Billy TeoIF PRINTERS were Star Wars characters, Canons Selphy ES3 might qualify as R2-D2.The ES3 makes a spectacle out of printing, spinning photographs - complete with mechanical noise that might have come from a Transformer robot or Darth Vader.T...
Bottom line If the Selphy ES3 was indeed a Star Wars character, Id say the Force is with this excellent photo printer. Just dont work at night or you will wake the family...
0%
techworld.com
Updated:
2011-09-25 22:33:53
Canon's Selphy ES3 snapshot printer is as cute as the similarly shaped (and priced) HP Photosmart A826. Unfortunately, not everything about the Canon Selphy ES3 photo printer is so disarming and friendly.The Canon Selphy ES3's strong points are its fa...
Bottom line Don't let the Canon Selphy ES3's cuteness blind you to its mediocre print quality and wasteful consumables. Families may appreciate its wealth of printing options, but there's not much else to like here...
0%
trustedreviews.com
Updated:
2011-09-25 22:33:53
Canon has had considerable success with its range of dye-sublimation dedicated photo printers. When it released the Selphy ES1 , with its innovative print rotation, it got extra marks for novelty, but can the third model in this series maintain its attrac...
70%
Country Distributor
United Kingdom 1 distributor(s)