location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio™SP 4100N 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio™SP 4100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP4100N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio™SP 4100N 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 192 MB 400 MHz
Long product name Ricoh Aficio™SP 4100N 600 x 1200 DPI A4 :
The long product name of Ricoh Aficio™SP 4100N 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio™SP 4100N, A4, 1200 x 600 dpi, 192MB, 400 MHz, USB 2.0, IEEE 1284, Ethernet 10/100,
More>>>
Ricoh Aficio™SP 4100N 600 x 1200 DPI A4:
The official description of Ricoh Aficio™SP 4100N 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable High Printing for Workgroups
If you are looking for high quality black and white laser printing, then take a good look at the Aficio™SP 4100N. Whatever your printing needs, this workhorse can handle them fast. Every month, it can print up to 100,000 pages at speeds of up to 31 pages per minute. Equipped with a 400 MHz PCU controller, it can easily handle your demanding workload. The Aficio™SP 4100N is a productive network printer that offers dependability, superior paper handling and a low cost of ownership. It is ideal for small companies and workgroups at larger companies.

Short summary description Ricoh Aficio™SP 4100N 600 x 1200 DPI A4:
This short summary of the Ricoh Aficio™SP 4100N 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio™SP 4100N, Laser, 600 x 1200 DPI, A4, 31 ppm, Duplex printing

Long summary description Ricoh Aficio™SP 4100N 600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio™SP 4100N 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio™SP 4100N. Print technology: Laser. Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
12 s
Time to first page (black, normal)
6.9 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
100000
Page description languages *
RPCS
Number of printer fonts
182
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Network
Network ready
No
Network
Supported network protocols (IPv4)
TCP/IP,IPX/SPX,AppleTalk
Performance
Internal memory *
192 MB
Processor frequency
400 MHz
Power
Power consumption (PowerSave)
12.5 W
Weight & dimensions
Weight
15.5 kg
Dimensions (WxDxH)
388 x 450 x 345 mm
Other features
Mac compatibility
Yes
Power requirements
220 - 240 V, 50 - 60 Hz
Capacity cartridge
15000 sheets
Internal modem
No
Power consumption (active)
990 W
Compatible operating systems
Windows95/98/Me/NT4.0/2000/XP/Server 2003 NovellNetWare3.12/3.2/4.14.11/5.0/5.1/6/6.5 UNIX SunSolaris 2.6/7/8/9/10 HP-UX 10.x/11.x/11i v2 SCO OpenServer 5.0.7/6.0 RedHatLinux 6.x/7.x/8.x/9.x/Enterprise IBMAIX v4.3/5L v5.1/5L v5.2/5L v5.3 Macintosh 8.6 or later (OS X Classic) Macintosh X v10.1 or later (native mode) IBMSystem i5 HPTSAPR/33.x or later NDPS Gateway AS/400using OS/400 Host Print Transform
Fonts included
Yes
Stand-by LED
Yes
Supported media weight(s)
60/162
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:35:43
Uk has collected 3 expert reviews for Ricoh Aficio™SP 4100N 600 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-24 02:35:41
In departmental office environments one of the key requirements is print speed and as printer makers know this it's one of the main features determining price. As the throughput speed increases the price goes up steeply. Ricoh's Aficio SP 4100N is a large...
60%
Brand Image Product code Product Stock Price from
Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3 Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3
(show image)
RHSPC821DN Aficio™SP C821DN 0.00
(excl. VAT)
0 (incl. VAT)