location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1000 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3210B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:13:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Alkaline
Long product name Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver :
The long product name of Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A1000 IS - 1/2.3" CCD, 10.0M Pixels, DIGIC III, TTL, AiAF, ISO 80 - 1600, 2.5" TFT, Hi-Speed USB
More>>>
Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
The official description of Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Taking 10 Megapixel pictures is easy with the slim, pocket-sized PowerShot A1000 IS. Simply point and shoot – while Canon technologies eliminate blurriness, optimize people shots and ensure top-quality results.

10.0 Megapixels
A 10.0 Megapixel sensor lets you capture every scene in vivid detail – sufficient for creative cropping, or turning into poster-size prints.

A mode for every occasion
A range of 17 shooting modes – including Easy, Sunset and ISO 3200 modes - helps you get the perfect shot, even in tricky lighting conditions. My Colors photo effects, such as black and white, can be applied either in shooting or playback.

Get closer
A Canon 4x optical zoom gives you a range of framing options - while using optical Image Stabilizer technology to guard your shots against the effects of camera shake, for crisp, blur-free shots.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

Face Detection Technology
Great people shots come easily with Face Detection AF/AE/FE/WB, which detects up to nine faces and adjusts focus, exposure, flash settings and white balance - for optimal results with natural-looking skin tones. Face Select & Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Auto Red Eye Correction
Remove red-eye, fast and accurately. Get automatic red-eye removal immediately after your shot is taken – or choose between manual or automatic correction in playback.

Say goodbye to blur
A combination of Canon technologies makes great, blur-free photos easy. Activated in High ISO Auto, Motion Detection Technology uses Face Detection Technology, the optical Image Stabilizer and scene information - on both scene brightness and changes between individual frames - to identify subject motion and camera-shake. ISO is also optimised for minimum blur and maximum image quality.

2.5” LCD and OVF
Frame shots on a bright 2.5” LCD screen, then share them easily with friends thanks to a wide viewing angle. Alternatively, the real-image optical viewfinder (OVF) can be used to preserve battery life.

Movie options
Shoot smooth, 30fps VGA movie clips at the touch of a button. A special Long Play option uses around half the normal memory card space.

Short summary description Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A1000 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 4x, Silver

Long summary description Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A1000 IS. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 155 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.03 m
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Flash range (wide)
0.30 - 4 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Beach, Children, Fireworks, Night portrait, Portrait, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera
Playback zoom (max)
2x
Custom colour
Yes
Image processor
DIGIC III
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.4 mm
Depth
62.4 mm
Height
31 mm
Weight
155 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Lens focal range
6.2 - 24.8
Data compression
JPEG
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1600 s
Focal length (35mm film equivalent)
35 - 140 mm
Compatible operating systems
Windows XP SP2 / Vista Mac OS X v10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:36:19
Uk has collected 22 expert reviews for Canon PowerShot A1000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Cameras.co.uk
Updated:
2011-08-14 02:36:18
The Canon Powershot A1000 IS is a step up from the most basic digital cameras. For example it has a viewfinder, image stabilisation plus extra options for colours and flash. There are also a number of options within the menu that allow you to fine tune...
83%
digitalversus.com
Updated:
2011-08-14 02:36:19
With their Powershot A1000 IS, Canon are looking to attract beginners by putting the emphasis on its ease-of-use and stabilized 4x optical zoom.HandlingThis camera benefits from a good finish quality - one thats better, in fact, than on some of Canon...
Good Optical image stabilization, Good color handling, Rapid autofocus, Macro mode up to 3 cm...
Bad Poor resolution on the LCD screen, No wide angle, No zoom in video mode, Weak burst mode, No manual mode...
60%
smarthouse.com.au
Updated:
2011-11-04 07:41:49
The PowerShot A1000 IS from Canon may not be the best looking camera around, but it surely knocks out the competition with its features. Click to enlargeThis point and shoot comes with 4x zoom, an optical image stabiliser to prevent blurred photos, a...
80%
smh.com.au
Updated:
2011-11-04 07:41:49
Canon Powershot A1000is Compact Camera This is a 10-megapixel camera with a 35-140mm (film equivalent) zoom lens, which is image-stabilised. There is an optical viewfinder and a 60mm LCD screen. When P mode is set, the user has access to most of...
0%
pricemo.com
Updated:
2011-08-14 02:36:16
The best cameras are provided by the great companies. Canon, Olympus and Nikon are always giving tough competition to each other. The companies are launching new products so that the users can go for the best purchase. The Canon company is frequently l...
Bottom line Canon has launched number of products from the very beginning. They are the oldest company in the arena. They have always provided with the quality service and they have made it possible to afford a camera by anyone. The new addition of the model A1000...
0%
imaging-resource.com
Updated:
2011-08-14 02:36:17
10.00Megapixels4.00x zoom2.5 inchLCDCanon A1000 ISOverview by Shawn Barnettand Mike TomkinsReview Date: 02/26/09 The Canon A1000IS has a very similar design and body shape to that of the Canon E1 we cover elsewhere, but the A1000IS has a bit more elega...
0%
dpinterface.com
Updated:
2011-08-14 02:36:17
The Canon PowerShot A1000 is a nice addition to Canon’s entry-level line of cameras. It’s just like the A2000 I reviewed, with a smaller 4X lens, screen size and the addition of an optical viewfinder. The main features of the camera are its 10 megapix...
Bottom line The Canon PowerShot A1000 is a nice addition to Canon’s entry-level line of cameras. It’s just like the A2000 I reviewed, with a smaller 4X lens, screen size and the addition of an optical viewfinder. The main features of the camera are its 10...
0%
digitalcamerareview.com
Updated:
2011-08-14 02:36:18
Canon's PowerShot A-series digital cameras have been popular with discerning digicam purchasers since the introduction of the groundbreaking little A20 in 2000. Consumers liked them because they were affordable, relatively compact, user-friendly, fea...
Good Compact, Good lens, Optical viewfinder, The Aseries handgrip returns!...
Bad No manual exposure capability, Battery life could be better, Auto white balance about par for the course...
Bottom line The A1000 IS is substantially different in terms of looks and usability from its predecessors. Canon's newest PowerShot A models are obviously targeted toward casual photographers rather than photo enthusiasts. After using both the A1000 and the A2000...
0%
steves-digicams.com
Updated:
2011-08-14 02:36:18
The lightweight and compact 10-megapixel PowerShot A1000 IS camera is one of several A series models for 2008. Featuring a versatile 4x (35mm-140mm equivalent) zoom lens, 2.5-inch LCD, Face Detection AF, and various exposure modes, the A1000 IS offers...
0%
pcmag.com
Updated:
2011-08-14 02:36:18
At $199 (list), the PowerShot A1000 IS is the least-expensive 10-megapixel camera Canon has released this year. Despite its low price, its a great pick for those who prefer to shoot using auto settings exclusively. In Easy Mode, the camera delivers...
Good Great image quality for the price. Handy "Easy Mode" prevents you from accidentally changing settings. Fast recycle/boot-up times with little shutter lag.
Bad Bulky. Viewfinder clips part of your images. High amounts of noise even at low ISO settings.
Bottom line Canons PowerShot A1000 IS excels at the basics—dead-simple "Easy Mode" shooting, sharp images, and speedy performance—all at a very palatable price...
80%
photographyblog.com
Updated:
2011-08-14 02:36:19
The Canon PowerShot A1000 IS digital camera is a new addition to the popular PowerShot range, which has traditionally offered a compelling combination of features and affordable price. The A1000 IS is around 25% smaller than its predecessor, the Powe...
Bottom line At first glance the new Canon Powershot A1000 IS looks identical to its bigger brother, the A2000. I reviewed both cameras at the same time and actually preferred the slightly cheaper A1000 model in many ways. Although offering a smaller 2.5 LCD scree...
80%
Country Distributor
United Kingdom 1 distributor(s)