location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2919B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - 26 ppm
  • - Colour copying Colour scanning Colour faxing
  • - 7.8 kg
Long product name Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm :
The long product name of Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon Pixma MP540 Inkjet Multifunctional with 5cm TFT display and Easy-Scroll Wheel.
More>>>
Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm:
The official description of Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo printing
The PIXMA MP540 offers superior photolab-quality prints with 9600x2400dpi print resolution and 1pl ink droplets for smooth tonal gradations and virtually grain-free prints. The ChromaLife100+ system combines Canon’s FINE print head, new dye-based Single Inks and certain Canon genuine photo paper to deliver long-lasting, beautiful photos.

Single Inks
Individually replaceable tanks minimise ink wastage and save money. New formulation dye-based inks of Cyan, Magenta, Yellow and Black produce superior photo prints, while a dedicated pigment Black delivers crisp, sharp text documents.

Ease of use
The Easy-Scroll Wheel and TFT display facilitates simple navigation through the menus and offers a visual display of your images. Quick Start allows operation within seconds, and the self-opening paper tray means that even if you forget to open the paper tray, your printer won’t.

Convenience
The PIXMA MP540’s two paper trays increase media flexibility, allowing the user to pre-load both photo and plain paper. PictBridge compatibility and memory card slots also benefit digital camera users, enabling them to print directly from their camera without needing a PC.

Editing software
Manage your creative projects and create photo albums and calendars with the bundled Easy-PhotoPrint EX software. The user-friendly software also includes Auto Photo Fix for image correction options and red-eye reduction.

Scanning
Enjoy high-quality scans with the 2400x4800dpi resolution scanner. Advanced MP Navigator EX software manages your scanned images and includes PDF editing features and a range of image correction options. Auto Scan Mode automatically recognises the document or photo you’re scanning and chooses the appropriate settings accordingly. There is also the option to scan directly to memory card or USB stick for easy transfer and storage of images.

Short summary description Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm:
This short summary of the Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP540, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm:
This is an auto-generated long summary of Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP540. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Auto reduction
Yes
Features
Digital sender
No
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Non-ISO print media sizes
Legal
Media weight (tray 1)
105
Performance
Card reader integrated
Yes
Sound pressure level (printing)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2.4 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Weight & dimensions
Weight
7.8 kg
Other features
Dimensions (WxDxH)
450 x 366 x 157 mm
Compatible operating systems
TWAIN/WIA(Windows XP/Windows Vista)
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:19:31
Uk has collected 16 expert reviews for Canon PIXMA MP540 Inkjet 9600 x 2400 DPI 26 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:18:30
The PIXMA MP540 is an excellent all-in-one for the money. At not much more than entry-level price, it has several features - such as the colour LCD display, the twin paper sources and individual ink cartridges - that you wouldnt expect to see. Given...
0%
pocket-lint.com
Updated:
2011-09-25 23:18:35
The Canon MP540 offers a lot for the money. It’s an all-in-one device, which has the usual print, copy and scan functionality. In addition there are two paper trays and a digital memory card reader with a PictBridge port for direct photo printing. Five...
Good Great photo and general print quality, price...
Bad A bit slow, mono scan quality not great...
Bottom line The prints are high-quality and the overall performance from this Canon is very impressive for the price...
90%
v3.co.uk
Updated:
2011-09-25 23:18:39
The Canon MP540 is a multifunction device with an impressive specification. It has two paper trays and a memory card reader, a screen on which to change settings and view images, and it can print, copy and scan...
Good Great print quality; separate ink tanks; fast, excellent copy accuracy...
Bad Can be expensive to replace inks...
Bottom line Superb photo quality and fantastic text prints combine to make the MP540 a really impressive device Good points Great print quality; separate ink tanks; fast, excellent copy accuracy Bad points Can be expensive to replace inks...
100%
computeractive.co.uk
Updated:
2011-09-25 23:18:43
The Canon MP540 is a multifunction device with an impressive specification. It has two paper trays and a memory card reader, a screen on which to change settings and view images, and it can print, copy and scan.The printer has separate ink tanks for ea...
Good Great print quality; separate ink tanks; fast, excellent copy accuracy...
Bad Can be expensive to replace inks...
Bottom line Superb photo quality and fantastic text prints combine to make the MP540 a really impressive device...
100%
expertreviews.co.uk
Updated:
2011-09-25 23:18:48
The Canon Pixma MP540 offers a lot in terms of specification. Its an all-in-one device that has the usual print, copy and scan capability, as well as two paper trays and a variety of digital memory card slots for direct printing. In addition, the MP54...
100%
trustedreviews.com
Updated:
2011-09-25 23:18:52
Canon, like most of its competitors, has managed to design several all-in-one printers based on the same print engine and to differentiate the models based on feature set. The PIXMA MP540 uses the same five-ink print system as in the £100 MP620 , but this...
90%
macworld.co.uk
Updated:
2011-09-25 23:18:56
Nobody with an interest in the multifunction inkjet printer market can fail to be impressed at how many models are available for considerably less than £50. But, in all honesty, many of these products flatter to deceive. After all, what’s the good of s...
Good Quality build, easy access to features, faithful results...
Bad Not as fast as some printers...
80%
gadgetspeak.com
Updated:
2011-09-25 23:19:05
It is mainly silver but sad to say still unlikely to pass the lounge police, this is a neat and tidy All In One unit and little bigger than a standalone printer. It features the recently introduced idea of a built in tray underneath for documents and t...
76%
pcadvisor.co.uk
Updated:
2011-09-25 23:19:14
Those with an eye on image quality would do well to opt for the Canon Pixma MP540, a multifunctional inkjet photo printer. Nobody with an interest in the multifunction inkjet printer market can fail to be impressed at how many models are available f...
Bottom line Slick, very user-friendly and high in quality, the Canon Pixma MP540 is on the whole a superb printer. It’s perhaps not quite as fast as we’d like but, otherwise, it’s a very good model. Robin Morris Lowest online price: ££90.5...
80%
absolutegadget.com
Updated:
2011-09-25 23:19:09
But the real strength with the printer is, unsurprisingly, the printing. The colours came out exceptionally well with the photos coming out almost professional quality (this is definitely true when you use the Canon photo paper provided as a sample wit...
85%
techworld.com
Updated:
2011-09-25 23:19:18
Those with an eye on image quality would do well to opt for the Canon Pixma MP540, a multifunctional inkjet photo printer.Nobody with an interest in the multifunction inkjet printer market can fail to be impressed at how many models are available for...
Bottom line Slick, very user-friendly and high in quality, the Canon Pixma MP540 is on the whole a superb printer. It’s perhaps not quite as fast as we’d like but, otherwise, it’s a very good model...
0%
Country Distributor
United Kingdom 1 distributor(s)