Canon logo

Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160051
Info modified on:
29 Jan 2020, 15:33:01
Long product name Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:

PIXMA IP3500, 4800x1200dpi, A4

Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:

This mid-range Photo Document Printer is all about value for money. Get quality prints at high speed plus the Single Ink system: only replace the empty ink tank, minimising both ink and money wastage.

- Print photos up to 4800x1200dpi, borderless 10x15cm in 47 sec.
- Print documents, mono and colour, up to 25/17ppm
- Print from PC & digital cameras
- 2 paper trays
- 4 Single Inks
- Photo editing software incl. Auto-Image Fix


Superior features, exceptional value


Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 47 seconds in Standard Mode. Print photos directly from your PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents perfectly at up to 25ppm in mono or 17ppm in colour. Whether homework, paperwork, weekend work or web pages, this printer handles it all.

Single Inks
All 4 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Efficiency
Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions. MP Navigator EX software makes every stage of operation easier.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP3500, Colour, 4800 x 1200 DPI, 4, A4, 25 ppm

Long summary description Canon PIXMA iP3500 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP3500. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.