location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP5050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2409B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574528724 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2020 17:15:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A4 22 ppm
  • - Maximum duty cycle: 25000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB
Long product name Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP5050
More>>>
Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress with professional colour output. This compact colour laser printer offers personal and small office users superb quality with quick, quiet operation - in a convenient, space-saving design.

Features
- Personal, professional quality colour laser printer
- 8 ppm in colour, 12 ppm in mono
- No waiting with Quick First-Print technologies
- Up to 9600x600 dpi print resolution
- Colour All-in-One cartridges
- Quiet operation and energy efficient

Compact, professional quality, colour laser printer for the personal office

Colour close at hand
Profit from professional colour printing with this personal colour laser printer. A stylish, space-saving design and quiet operation make it the perfect desktop partner.

Time-saving performance
With our Quick First-Print technologies there’s zero warm-up time, so no waiting around when you want to print. The unit springs into action the moment it’s needed. And with up to 8 ppm colour print speeds, there’s also no waiting for print jobs to complete.

Outstanding colour output
Impress your clients and give your work added impact with beautiful colour images, bold graphics and sharp text. Canon’s image processing and S-Toner ensure the highest quality colour output.

Convenient All-in-One colour cartridges
Simply replace the compact colour cartridge - containing superior S toner, drum and cleaning units - and the printer is as good as new. There’s no mess and no hassle. Always use Authentic Canon cartridges to benefit from continuous high quality colour output.

Quiet and energy efficient
Thanks to the fan-less engine design, this printer is silent in standby and quiet during operation – so you can concentrate on your work with no distracting background noise. The unit uses only 5 watts in sleep mode providing cost savings and eco-friendly efficiency.

Easy to set up and use
Enjoy exceptionally simple set up and operation. The user-friendly Canon CAPT printer driver and Printer Status Window allow easy control of the printer – delivering outstanding colour output time after time.

Short summary description Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP5050, Colour, 600 x 600 DPI, A4, 22 ppm

Long summary description Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP5050. Colour. Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
25 s
Features
Maximum duty cycle *
25000 pages per month
Page description languages *
CAPT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Media weight (tray 1)
60 - 230 g/m²
Performance
Internal memory *
16 MB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
12 W
Operational conditions
Operating temperature (T-T)
10 - 30 °F
Weight & dimensions
Weight
18.4 kg
Dimensions (WxDxH)
401 x 452 x 262 mm
Other features
Power supply type
220-240V, 50/60Hz
Recommended operating temperature range (T-T)
10 - 80 °C
Power consumption (active)
207 W
Compatible operating systems
Windows 2000/Server 2003/ XP/ Vista Mac OS X version 10.3.9 - 10.5
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:22:08
Uk has collected 16 expert reviews for Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2015-09-01 05:22:08
The LBP5050 has an ingenious design - pop open the front and the toner cartridges slide out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest in the group.That compact design i...
Bottom line Cleverly designed and capable of superb results, the Canon misses out on an award mainly due to running costs...
67%
alphr.com
Updated:
2015-09-01 05:22:08
The Canon i-SENSYS LBP5050 has an ingenious design – pop open the front and the toner cartridges slide smoothly out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest colour las...
Bottom line Cleverly designed and capable of superb results, the Canon narrowly misses out on a recommendation due to high running costs...
67%
pcadvisor.co.uk
Updated:
2015-09-01 05:22:08
Product Code: 2409B012 With a price tag close to that of the mono Brother HL-5340D, the Canon i-SENSYS LBP5050n colour laser printer looks a bargain. And so it is, as long as you're prepared to put up with a few compromises. The Canon i-SENSYS LBP50...
Bottom line The Canon i-SENSYS LBP5050n isn’t without its flaws, but overall this is a very commendable printer. The quality is good – very good on text – and even if the specifications don’t compare with those of other colour lasers, the pric...
80%
gadgetspeak.com
Updated:
2015-09-01 05:22:08
A colour laser printer with an RRP of less than £200 surely is worthy of further investigation. The size is not that large something that earlier printers could not say and it prints quite quickly without colour pages printing at ¼ speed...
92%
itreviews.com
Updated:
2015-09-01 05:22:08
At £199, the LBP5050 is one of the cheaper colour lasers on the market and its compact design makes it well suited to the home office. The toner is slightly more expensive than wed like, although its not uncommon for printers with low price tags to...
0%
alphr.com
Updated:
2015-09-01 05:22:08
Aimed at small businesses with a modest requirement for colour printing, Canon's latest desktop laser looks to hit the spot for value, with the i-Sensys LBP5050n network model coming in at a shade over £150. Canon also offers a base LBP5050 USB-only mo...
Bottom line Canon's space-saving desktop colour laser delivers quality for both mono and colour prints that belies its low price...
83%
trustedreviews.com
Updated:
2015-09-01 05:22:08
A colour laser printer for under £150 is still unusual and when it comes from a company with a good track record, like Canon, it's certainly worth a look. It's also worth another look because it uses the same, Canon-designed, laser engine as the HP LaserJ...
80%
expertreviews.co.uk
Updated:
2015-09-01 05:22:08
The i-Sensys LBP5050n is part of Canons new range of laser printers, which is available in UK shops from October. Its not much lighter than an average laser, but its more compact. It has 10/100 Ethernet and a USB Hi-Speed port; the USB-only LBP5...
60%
alphr.com
Updated:
2011-08-17 07:02:54
Aimed at small businesses with a modest requirement for colour printing, Canon's latest desktop laser looks to hit the spot for value, with the i-Sensys LBP5050n network model coming in at a shade over £150. Canon also offers a base LBP5050 USB-only mo...
Bottom line Canon's space-saving desktop colour laser delivers quality for both mono and colour prints that belies its low price...
83%
pcauthority.com.au
Updated:
2015-06-25 02:44:43
The LBP5050 has an ingenious design - pop open the front and the toner cartridges slide out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest in the group.That compact design i...
Bottom line Cleverly designed and capable of superb results, the Canon misses out on an award mainly due to running costs...
67%
alphr.com
Updated:
2015-06-25 02:44:43
The Canon i-SENSYS LBP5050 has an ingenious design – pop open the front and the toner cartridges slide smoothly out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest colour las...
Bottom line Cleverly designed and capable of superb results, the Canon narrowly misses out on a recommendation due to high running costs...
67%
itreviews.com
Updated:
2015-06-25 02:44:43
At £199, the LBP5050 is one of the cheaper colour lasers on the market and its compact design makes it well suited to the home office. The toner is slightly more expensive than wed like, although its not uncommon for printers with low price tags to...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)