location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3250 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2715B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574521800 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3250 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Maximum duty cycle: 8000 pages per month
  • - Total output capacity: 100 sheets
  • - Internal memory: 8 MB
Long product name Canon i-SENSYS LBP3250 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP3250 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP3250
More>>>
Canon i-SENSYS LBP3250 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP3250 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The super fast and affordable laser printer for the office.
- Brilliant quality colour and B&W printing equivalent to 9600 x 600 dpi using A.I.R.
- Prints up to 23ppm mono
- Electrostatic Transportation Belt and in line toner cartridges enable 'one-shot' printing for faster print speed.
- Uses Canon's unique SCoA compression technology for super fast printing
- No waiting around for prints - printing takes 0 secs from stand-by mode
- USB 2.0 High Speed connectivity for fast data transfer.
- Prints on a variety of media including thick paper and envelopes
- All-in-one cartridge system, meaning easy maintenance with only 1 consumable to stock - drum, waste toner box all integrated

The LASER SHOT LBP 3250 is perfect for the small office and business user. It features zero warm up time, fast printing of up to 23 ppm and exceptional quality at 600 x 600 dpi (equivalent to 2400 x 600 dpi). Quick warm-up and fast printing are achieved using Canon's unique On-Demand Fixing System and CAPT (Canon Advanced Printing Technology). In addition, Canon's intelligent technology SCoA (Smart Compression Architecture) enables efficient data compression resulting in faster and smoother prints without the need for costly memory upgrades. If work efficiency and affordability is what you're after in a laser printer, then the LASER SHOT LBP 3250 is the right one for you.

High Definition Full Print
- The LASER SHOT LBP-3250 is equipped with a laser printer engine of 600 dpi resolution.
- Its gradation control enables high-definition print at a resolution equivalent to 2400 x 600 dpi

High Performance Printing System "CAPT"
Equipped with Canon's latest High Performing Printing System "CAPT" (Canon Advanced Printing Technology), the LBP-3250 can deliver high-speed printing because it works together with the processing power of your PC to process large amounts of data quickly - so there is no need for additional printer memory.

All-in-one cartridges
The LBP3250 utilises an all-in-one cartridge which means a "Intermediate Transfer Unit", "Photosensitive Drum", and "Waste Toner Container" that are normally individual consumables, are all combined, meaning less consumables to stock and less fuss and also saves you money in the long run.

Low Power Consumption and Quick Start Up
By adopting Canon's unique On-Demand Fixing System, the LBP-3250 achieves low power consumption and quick start-up. This enables instantaneous heating of the fusing heater only before printing, saving warm-up time. The LBP-3250 is always ready to print.

Short summary description Canon i-SENSYS LBP3250 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3250 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3250, 600 x 600 DPI, A4, 23 ppm

Long summary description Canon i-SENSYS LBP3250 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3250 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3250. Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm

Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Features
Maximum duty cycle *
8000 pages per month
Page description languages *
CAPT
Input & output capacity
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Letter
Envelopes sizes
C5, DL
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Power
Power consumption (printing) *
750 W
Weight & dimensions
Weight
6.2 kg
Dimensions (WxDxH)
384 x 258 x 227 mm
Other features
Power supply type
AC 200 - 240V, 50 - 60Hz
Standard input trays
150
Compatible operating systems
Windows 98/Me/2000/XP/ Vista Linux 1.30E
Copying noise level
55 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:39:53
Uk has collected 3 expert reviews for Canon i-SENSYS LBP3250 600 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 21:39:53
Canon's LBP3250 mono laser printer is a compact and thoughtfully designed device. Its specification is modest – a single USB port, low noise levels and 8,000 page maximum monthly duty cycle make it a good personal laser printer for home or office use...
Bottom line Despite good looks and fast print speeds, the LBP3250 fails to match the low print costs of other mono laser printers...
60%
expertreviews.co.uk
Updated:
2011-09-25 21:39:54
Canon's LBP3250 mono laser printer is a compact and thoughtfully designed device. Its specification is modest – a single USB port, low noise levels and 8,000 page maximum monthly duty cycle make it a good personal laser printer for home or office use...
Bottom line Despite good looks and fast print speeds, the LBP3250 fails to match the low print costs of other mono laser printers...
60%
Country Distributor
Nederland 1 distributor(s)