location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet C4191A Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet C4191A Black Original Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4191A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698229125 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 00:04:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 May 2013
Product end of life date
Bullet Points HP Color LaserJet C4191A Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Business users in medium to large offices who want professional-quality, colour laser output.
  • - What's in the box: 1 Cartridge
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Color LaserJet C4191A Black Original Toner Cartridge :
The long product name of HP Color LaserJet C4191A Black Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet C4191A Black Original Toner Cartridge
More>>>
HP Color LaserJet C4191A Black Original Toner Cartridge:
The official description of HP Color LaserJet C4191A Black Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business users in medium to large offices who want professional-quality, colour laser output.

Short summary description HP Color LaserJet C4191A Black Original Toner Cartridge:
This short summary of the HP Color LaserJet C4191A Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet C4191A Black Original Toner Cartridge, 9000 pages, Black, 1 pc(s)

Long summary description HP Color LaserJet C4191A Black Original Toner Cartridge:
This is an auto-generated long summary of HP Color LaserJet C4191A Black Original Toner Cartridge based on the first three specs of the first five spec groups.

HP Color LaserJet C4191A Black Original Toner Cartridge. Black toner page yield: 9000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP Color LaserJet 4500/4550 Printing Supplies work with:
Quantity per pack *
1 pc(s)
Black toner page yield *
9000 pages
Type *
Original
Printing colours *
Black
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
421.9 mm
Depth
149.1 mm
Height
157 mm
Weight
940 g
Packaging data
Package dimensions (WxDxH)
421 x 148 x 160 mm
Package width
421.9 mm
Package depth
149.1 mm
Package height
157 mm
Package weight
1.2 kg
Other features
Print technology
Laser printing
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1109 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1109 mm
Maximum number of stacking cartons
24 pc(s)
Master (outer) cases per pallet layer (EU)
13 pc(s)
Pallet gross weight
122 g
Pallet weight (EU)
122 g
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
13 pc(s)
Master (outer) cases per pallet
78 pc(s)
Products per pallet
78 pc(s)
Products per pallet (EU)
78 pc(s)
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP 640A (C4194A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 640A (C4194A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s)
(show image)
15186DK Yellow Laser Toner - HP 640A (C4194A) - For HP Color LaserJet 4500 / 4550 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 640A (C4193A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 640A (C4193A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s)
(show image)
15185DK Magenta Laser Toner - HP 640A (C4193A) - For HP Color LaserJet 4500 / 4550 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 640A (C4192A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 640A (C4192A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s)
(show image)
15184DK Cyan Laser Toner - HP 640A (C4192A) - For HP Color LaserJet 4500 / 4550 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 640A (C4191A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s) MM Black Laser Toner - HP 640A (C4191A) - For HP Color LaserJet 4500 / 4550 toner cartridge 1 pc(s)
(show image)
15183DK Black Laser Toner - HP 640A (C4191A) - For HP Color LaserJet 4500 / 4550 0.00
(excl. VAT)
0 (incl. VAT)
V7 V74500B toner cartridge Black V7 V74500B toner cartridge Black
(show image)
V74500B V74500B 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
623133 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)