location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ 1050 SW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3221092
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2019 15:20:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CCD Pink
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 3x Digital zoom: 15x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
Long product name Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink :
The long product name of Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

µ [mju:] 1050 SW, Misty Rose, 10.1 MP, 3x Zoom, 2.7' HyperCrystal II LCD, waterproof, 1.5m shockproof, -10°C freezeproof, TAP control
More>>>
Short summary description Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink:
This short summary of the Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ 1050 SW, 10.1 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Pink

Long summary description Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink:
This is an auto-generated long summary of Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink based on the first three specs of the first five spec groups.

Olympus µ 1050 SW. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 15x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 41.6 MB. PictBridge. Weight: 152 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:17:08
Uk has collected 36 expert reviews for Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Pink and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
wired.co.uk
Updated:
2011-09-23 00:15:50
Are you the idiot who's always dropping his mobile phone or camera at parties? Or maybe you're the plonker who always gets the drink spilled on him? Either way, if you're looking for a camera to fit a clumsy or accident-prone lifestyle, the shockproof...
70%
digitalversus.com
Updated:
2011-09-23 00:15:54
Olympus had become the specialist of waterproof cameras over the years. The SW series can take photos under water, up to 3 meters, and even up to 10 m for the µ850 SW. The Mju 1050 SW claims to be shock-proof to 1.5m, water-proof to 3m and freeze-proof...
Good shockproof, waterproof and freezeproof, excellent build, reliable ergonomy, picture quality in low sensitivities...
Bad slippery handling, picture qulaity in poor light, no optical staibilizer & no wide angle, xD memory cards /restricted MicroSD, sluggish...
60%
digicambuyer.co.uk
Updated:
2011-09-23 00:16:06
Usually, if you want to take pictures underwater, you have to buy a regular camera and a dedicated underwater housing to go with it. But the [mju:] 1050SW comes fully waterproofed from the start - not that you'd think so to look at it. It's a very sm...
60%
techadvisor.co.uk
Updated:
2011-09-23 00:16:50
If youre an avid explorer (or a walking disaster), feast your eyes on the rugged charms of the Olympus Mju 1050 SW. This pocket-size camera can endure a torrent of abuse, whether the Olympus Mju 1050 SW accompanies you on outdoor adventures, joins...
Bottom line The Olympus Mju 1050 SW is definitely a niche camera, but one that is very good at what it does. For shooting in extreme weather conditions, or simply surviving everyday bumps and scrapes, the Stylus 1050 SW delivers excellent photo quality with littl...
80%
Cameras.co.uk
Updated:
2011-09-23 00:17:06
The Olympus MJU 1050SW is a waterproof digital camera. It is able to keep out water to a depth of 3m. It is also shockproof to a height of 1.5m and freezeproof to -10 degrees centigrade. This is a 10 megapixel camera with a 3x optical zoom lens. Some o...
81%
digitalfunstuff.com.au
Updated:
2011-11-08 14:12:54
Olympus MJU 1050SW Digital Camera...
0%
goodgearguide.com.au
Updated:
2011-11-08 14:13:02
It’s always a welcome surprise when we get a chance to really beat up on a product and that’s exactly what we do to Olympus’ ’tough’ range of cameras. The latest unit, the Tough 1050SW, is an upgrade to the Tough 850SW and provides a 10-megapixel senso...
Good 3m waterproof and 1.5m shockproof, can survive in low temperatures, tap controls...
Bad Lots of chromatic aberration, extremely slow shot-to-shot and burst modes...
Bottom line Unfortunately the Tough 1050SW is a bit of a step backwards in the otherwise excellent tough series. Its extreme levels of haloing are problematic and the overall performance is downright slow. The tap control system is pretty innovative, however, and...
65%
electronicsme.com
Updated:
2011-09-23 00:15:30
Olympus Stylus 1050 SW is the latest in Olympus' line of Stylus lifeproof cameras. It features 10 megapixel resolution, 3X optical zoom lens and is freezeproof (down to 14 degrees F), shockproof (built to withstand a 5 ft. drop) and waterproof (to 10ft...
Bottom line If you need a rugged, all-weather point-and-shoot camera, you probably should give the Stylus 1050 SW a try, but be sure and try it out in a store that will let you look at some test images you've taken, as image quality seems to be the number one comp...
68%
photographyreview.com
Updated:
2011-09-23 00:15:33
I’ve been using the Olympus Stylus 1050 SW for a few months now. It’s a 10-megapixel pocket-sized point-and-shoot that’s also waterproof and shockproof, making it a great outdoor camera. It was also the first digital camera to feat...
0%
wired.com
Updated:
2011-09-23 00:15:58
Are you the schlemiel whos always dropping his cellphone or camera at parties? Or maybe youre the schlemazel who always gets the drink spilled on him? Either way, if youre looking for a camera to fit a clumsy or accident-prone lifestyle, the shockpr...
Good Shockproof to 5 feet and waterproof 10 means you can bang it on the edge of the pool as you fall in with no harm done. Tap feature lets you change settings without futzing with buttons, and the camera can handle alpine frigidity with aplomb. Comes with a...
Bad Lens cover slides more easily than Ricky Henderson. The battery is easily inserted backwards, making you think it's dead or the camera is malfunctioning. Weak zoom and poor macro ability; this camera could use a bifocal upgrade...
70%
dpinterface.com
Updated:
2011-09-23 00:16:02
The waterproof, drop proof and freezeproof Olympus Stylus 1050SW is a decent addition to Olympus’ rugged line of cameras. Over its siblings, the Stylus 1050SW actually offers nothing out of the blue (besides Tap Control), revolutionary or different… i...
Bottom line The waterproof, drop proof and freezeproof Olympus Stylus 1050SW is a decent addition to Olympus’ rugged line of cameras. Over its siblings, the Stylus 1050SW actually offers nothing out of the blue (besides Tap Control), revolutionary or different&...
0%
digitalcamerareview.com
Updated:
2011-09-23 00:16:10
If you've ever shopped for a camera designed to stand up to serious outdoor or underwater use, you know how frustrating the experience can be: traditionally, your options have been either an expensive all-weather compact, the $400 Olympus Stylus 103...
Good Nearly indestructible, Great styling and compactness, Images are vibrant, coloraccurate, Good macro shooting options...
Bad AF is slow, even in good light, ISO 1600 shows more noise than most competitors, Hit or miss battery life, Some image quality concerns...
Bottom line On the one hand, Olympus has done something truly impressive with the Stylus 1050 SW: build a meticulously crafted ultracompact that's capable of going anywhere, and bring it market at a price well below what's been expected for an extremely rugged ult...
0%
infosyncworld.com
Updated:
2011-09-23 00:16:14
Its stylish and "Lifeproof", but will Olympus latest compact camera live to see another day after our rigorous tests? Get the answer in our icy Olympus Stylus 1050 SW review.
Good Good-looking camera. Survived most endurance tests. Good menu system...
Bad Failed Freeze test. Less than desirable image quality. Uninviting interface...
Bottom line The Olympus Stylus 1050 SW failed to impress us on many fronts, and thats not just because the camera died a ghastly death when we submerged it in a block of ice as part of our "Freezeproof" test. The Stylus 1050 SW survived a couple menacing plumme...
55%
asiaone.com
Updated:
2011-09-23 00:16:25
Weve all had moments where we grimace in pain after accidentally dropping a brand new digital camera.Olympuss 1050 SW is a klutz-friendly camera which doesnt mind going along for a swim either.Its metal body can withstand hard knocks from a drop of...
0%
g4tv.com
Updated:
2011-09-23 00:16:28
Video Review: The new Olympus 1050 SW is a point and shoot with a few interesting features, one of them being something called "tap control" that allows you to take a picture by tapping any side of the camera. Its also waterproof, freeze-proof, and dr...
77%
cameralabs.com
Updated:
2011-09-23 00:16:34
The Olympus µ 1050 SW or Stylus 1050 SW as it’s known in North America, is a 10.1 Megapixel compact with a 3x optical zoom and a body that’s shockproof to 1.5m, freeze-proof to minus 10 degrees Celsius and waterproof to depths of 3m. The 1050 SW was a...
Good Fully waterproof to depths of 3m, Shockproof and freeze-proof, Live thumbnail previews of adjustments, Unique tap-controls.
Bad Pedestrian 3x zoom range with no 28mm, No optical or sensor-shift anti-shake, Softness and fringing towards corners, Grainy-looking footage in movie mode.
Bottom line Over the past few generations, Olympus has carved out a real name for itself in the tough, waterproof digital camera market, stealing the thunder from arch rival Pentax. The Olympus SW range – now rebranded as TOUGH – became the models to go f...
82%
digitalcamerainfo.com
Updated:
2011-09-23 00:16:38
This is a well-constructed metal-body camera that looks stylish and sophisticated while boldy going where a less ruggedized model would fear to tread. We like the multitude of scene modes, the high-speed still mode (albeit at reduced resolution) and t...
0%
photoxels.com
Updated:
2011-09-23 00:16:45
The Stylus 1050 SW is elegant in its all-metal brushed ultra compact body, which is . The buttons are on the small side so photographers with big hands might want to first try before they buy...
0%
techworld.com
Updated:
2011-09-23 00:16:52
If you're an avid explorer (or a walking disaster), feast your eyes on the rugged charms of the Olympus Mju 1050 SW. This pocket-size camera can endure a torrent of abuse, whether the Olympus Mju 1050 SW accompanies you on outdoor adventures, joins yo...
Bottom line The Olympus Mju 1050 SW is definitely a niche camera, but one that is very good at what it does. For shooting in extreme weather conditions, or simply surviving everyday bumps and scrapes, the Stylus 1050 SW delivers excellent photo quality with littl...
0%
pcmag.com
Updated:
2011-09-23 00:16:59
Earlier this year, Olympus impressed us with its waterproof Stylus 1030 SW, a capable pocket camera that delivers solid image quality. Moreover, its rugged, compact design can withstand the elements, including extreme cold. Trouble is, wearing glove...
Good Waterproof, shockproof, freezeproof. Built-in accelerometer and "tap controls" let you activate some features by tapping. Descriptive menus and features are very intuitive and helpful for beginners.
Bad Long shutter delay. Long wait time between shots. Sharpness weakens at image edges. Noticeable color fringing. ISO speeds 400 to 1600 are very noisy. LCD shows significant motion blur.
Bottom line Waterproofing, ruggedizing, and a unique "tap-control" feature dont make up for subpar image quality and long shutter lag in this Olympus point-and-shooter...
50%
buy-n-shoot.com
Updated:
2014-03-20 05:12:56
The extensive series of Tough Smart Olympus cameras are one of the best-selling varieties across the current digital camera market for a number of reasons: they are robust enough to withstand a variety of extreme conditions and yet are stylishly de...
80%
pcworld.com_techhive.com
Updated:
2014-03-20 05:12:56
If youre an avid explorer (or a walking disaster), feast your eyes on the rugged charms of the Olympus Stylus 1050 SW. This pocket-size camera can endure a torrent of abuse, whether it accompanies you on outdoor adventures, joins you on underwater exp...
Good Excellent image quality, Waterproof, shockproof, and freezeproof...
Bad Lacks many advanced features, Screen is hard to see underwater...
74%
steves-digicams.com
Updated:
2014-03-20 05:12:56
Designed for adventurers users worldwide, Olympus has unleashed the 10.1-megapixel Stylus 1050 SW. Durable enough to stand up to an "on the go" lifestyle, the metal body and shock-absorbing construction allow the camera to withstand up to a 5 foot drop...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Gold
(show image)
N3220792 µ 1050 SW 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
N3220892 µ 1050 SW 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Blue
(show image)
N3220992 µ 1050 SW 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1050 SW 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Grey
(show image)
N3220692 µ 1050 SW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)