location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-521M Magenta Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-521M Magenta Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2935B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999577517
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 476105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-521M Magenta Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon CLI-521M Magenta Ink Cartridge :
The long product name of Canon CLI-521M Magenta Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-521M Magenta Ink Cartridge
More>>>
Canon CLI-521M Magenta Ink Cartridge:
The official description of Canon CLI-521M Magenta Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 9ml Magenta ink is used for printing documents and photos. Combined with Canon photo paper it protects your photos from fading with ChromaLife100+ system.

Short summary description Canon CLI-521M Magenta Ink Cartridge:
This short summary of the Canon CLI-521M Magenta Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-521M Magenta Ink Cartridge, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Canon CLI-521M Magenta Ink Cartridge:
This is an auto-generated long summary of Canon CLI-521M Magenta Ink Cartridge based on the first three specs of the first five spec groups.

Canon CLI-521M Magenta Ink Cartridge. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon iP3600, iP4600, iP4600x, MP540, MP540x, MP550, MP560, MP620, MP620B, MP630, MP640, MP980, MP990, MX860, MX870
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Canon
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 30011UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM 30011UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
30011UK 30011UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30010UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 30010UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
30010UK 30010UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30009UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 30009UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
30009UK 30009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
30008UK 30008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30007UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30007UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30007UK 30007UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30006UK ink cartridge 1 pc(s) Standard Yield Black MM 30006UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30006UK 30006UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
C521MP C521MP 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C521Y ink cartridge 1 pc(s) Yellow Greenman C521Y ink cartridge 1 pc(s) Yellow
(show image)
C521Y C521Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C521M ink cartridge 1 pc(s) Magenta Greenman C521M ink cartridge 1 pc(s) Magenta
(show image)
C521M C521M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman C521C ink cartridge 1 pc(s) Cyan Greenman C521C ink cartridge 1 pc(s) Cyan
(show image)
C521C C521C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)