location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Drive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB ToughDrive Leather
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31269 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturers warranty and unlimited helpdesk support
Long product name Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5" :
The long product name of Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ToughDrive Leather 500GB USB2.0
More>>>
Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5":
The official description of Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External mobile 2.5" hard drive with elegant leather cover, internal anti-shock mechanism and secure encrypted 256 bit MD5 hardware password protection. Capacity : 500GB

-Durable, leather cover, ideal for mobile computing.
-Internal anti-shock mechanism insulating the hard drive from shock.
-Can withstand falling from 2 metres on a fl at surface.
-Secure encrypted 256 bit MD5 hardware password protection.
-Turbo USB 2.0 driver, for faster data transfer speeds.
-Integrated USB cable, no extra connection cables needed!
-USB-bus powered, no power adapter needed.
-Winner of the RedDot ‘best of the best’ design award 2007.
-The easiest way to add additional storage capacity to your computer.
-Fast installation without rebooting.
-High quality, slimline design, only 140 x 80 x 19 mm ( 5.5 x 3.15 x 0.74 inch).
-Fanless design thus no noise.
-USB 2.0: available as 320 and 500 GB.
-All Freecom devices meet the highest industry standards.

Designed for:
-Data storage; use all your data, like business information, digital photos, videos, MP3s and withstand bouncing around in handbags, cars etc.
-File sharing; share all your important data between computers and networks.
-Backup; protect all your data against calamity, human errors and virusses.
-Archiving; archive all your data and lock up drive for extra data security.
-Installations; copy all your software on multiple PCs.

The toughest and safest drive there is - optimal protection for your valuable business data!

In today’s world mobility has become a key factor.
People who are on the road carry their whole offi ce with them.
Notebook, mobile phone, PDA, external hard drive. Imagine
what can happen when you’re late for a fl ight, running to the
gate, and your external hard drive accidentally falls from your
notebookcase or out of your jacket pocket onto the fl oor… it
breaks. Hundreds of hours of work, gigabytes of spreadsheets,
documents, photo’s… all gone. Not anymore! Freecom
introduces the ToughDrive. The ideal external storage solution
for people on the move. Fitted with an internal anti-shock frame
and a unique leather cover, it can withstand bumps and drops
so your drive is still fully functional after it has dropped.
The ToughDrive ensures you can still access your valuable files.
A safe feeling. Provided by Freecom.

Secure hardware password protection
The ToughDrive Leather is equipped with a secure hardware
256bit password protection feature. Your password is encrypted
and stored in a chip – the data on the drive can only be
accessed by entering the correct password. The obligatory
combination of the hardware chip and password to unlock the
drive and access the data means that even if the internal
hard drive is taken out of its original enclosure and assembled
into another enclosure, people will never be able to access
the data. Should you forget your password or should you lose
your ToughDrive, the only way for anyone to be able to continue
using the drive is by reformatting it, thereby erasing all data.
There is no possibility for password recovery.
There is no safer way to protect your data !

Short summary description Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5":
This short summary of the Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Mobile Drive 500GB ToughDrive Leather, 500 GB, 2.5"

Long summary description Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5":
This is an auto-generated long summary of Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5" based on the first three specs of the first five spec groups.

Freecom Mobile Drive 500GB ToughDrive Leather. HDD capacity: 500 GB, HDD size: 2.5"

Hard drive
HDD capacity *
500 GB
HDD size *
2.5"
Interface
Serial ATA
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Operating shock
300 G
Weight & dimensions
Width
80 mm
Depth
140 mm
Height
19 mm
Weight & dimensions
Weight *
175 g
Other features
Integrated USB cable
Yes
USB 2.0 ports quantity
1
USB required
Yes
Internal
No
Mac compatibility
Yes
Material
Leather
Mean time between failures (MTBF)
50000 h
Minimum processor
Intel Pentium III/AMD Duron 900/PowerPC G3/G4/G5
Minimum RAM
256 MB
Non-operating shock
1000 G
Compatible operating systems
Windows 2000 / XP / Vista, Mac OS X v10.3+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:04:31
Uk has collected 2 expert reviews for Freecom Mobile Drive 500GB ToughDrive Leather external hard drive 2.5" and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 09:04:31
Freecom claims its 320GB ToughDrive leather is shock and drop resistant from up to a height of 2m onto a flat surface. The plastic case certainly feels sturdy enough, but we weren't fond of its brown, faux-leather appearance which wouldn't look out of...
Bottom line The 320GB ToughDrive Leather feels sturdy, but it's overpriced and its looks won't suit everyone...
40%
Country Distributor
United Kingdom 1 distributor(s)