location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2000 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2667B011 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:06:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 MP CCD Black, Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 6x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Alkaline
Long product name Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver :
The long product name of Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A2000 IS - 1/2.3" CCD, DIGIC III, 10 Megapixels, 3.0" TFT, Hi-Speed USB
More>>>
Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver:
The official description of Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and easy to use, the 10.0 Megapixel PowerShot A2000 IS brings family and friends up-close with a 6x zoom – then uses Face Detection for brilliant results. A 3.0” LCD lets everyone enjoy the photos immediately.

User-friendly 10.0 Megapixel camera
With its slim, compact build and intuitive design, the PowerShot A2000 IS lets anyone take great pictures on the go. A resolution of 10 megapixels lets you experiment with creative cropping, or create stunning, poster size prints.

6x optical zoom with optical IS
A powerful 6x optical zoom lets you bring distant scenes up close. The addition of Canon’s optical Image Stabilizer counteracts the effects of camera shake - keeping your pictures sharp throughout the zoom range.

Shooting Modes & My Colors
A handy mode dial gives you fingertip access to 17 shooting modes. These include Easy mode, for extra-simple point-and-shoot operation, and a dedicated Sunset mode. My Colors filter effects, such as black and white, can be added during shooting.

DIGIC III with iSAPS
A Canon DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

Great people shots
A suite of Face Detection technologies detects up to nine faces in a shot and adjusts focus, exposure, flash settings and white balance - for optimal results with natural-looking skin tones. Face Select & Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Auto Red Eye Correction
Remove the ‘red-eye’ effect caused by flash, fast and accurately. Get instant, automatic red-eye correction immediately after your shot is taken – or choose between manual or automatic correction in playback.

No more blur
A combination of Canon technologies makes great, blur-free photos easy. Activated in High ISO Auto, Motion Detection Technology uses Face Detection Technology, the optical Image Stabilizer and scene information - on both scene brightness and changes between individual frames - to identify subject motion and camera-shake. ISO is also optimised for minimum blur and maximum image quality.

3.0” LCD
A generous 3.0” LCD screen with wide viewing angle makes framing and reviewing shots a pleasure.

Movie options
Supplement your photos with smooth, 30fps VGA video. A special Long Play mode means around twice as much footage can be stored on your memory card.

Short summary description Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver:
This short summary of the Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A2000 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 6x, Black, Silver

Long summary description Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver:
This is an auto-generated long summary of Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver based on the first three specs of the first five spec groups.

Canon PowerShot A2000 IS. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 6x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Weight: 190 g. Product colour: Black, Silver

Picture quality
Image sensor size *
1/2.3"
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
6x
Digital zoom *
4x
Lens structure (elements/groups)
9/7
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.10 m
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600
Flash
Flash modes *
Auto, Flash off
Flash range (wide)
0.30 - 3.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Beach, Fireworks, Party (indoor), Portrait, Landscape
Camera
Photo effects *
Black&White, Neutral, Sepia
Playback zoom (max)
2x
Custom colour
Yes
Image processor
DIGIC III
Design
Product colour *
Black, Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
2
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
101.9 mm
Depth
63.5 mm
Height
31.9 mm
Weight
190 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Lens focal range
6.4 - 38.4
Data compression
JPEG
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1600 s
Focal length (35mm film equivalent)
36 - 216 mm
Compatible operating systems
Windows XP SP2 / Vista Mac OS X v10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:18:46
Uk has collected 37 expert reviews for Canon PowerShot A2000 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 06:17:32
Product Code: 5140923 This Canon PowerShot compact camera is exclusive to Jessops in the UK. Canon is better known for its Ixus range of compact cameras, such as the Canon Ixis 970 IS, but theres lots to admire in its PowerShot models, too. The 10...
Bottom line As a camera, the Canon PowerShot A2000 IS is distinctly average. We got better results from the similarly priced Ricoh R10 and preferred its design too. That said, this is much better than your average point-and-shoot model and takes reasonably good s...
70%
itreviews.com
Updated:
2011-08-17 06:17:44
The Canon PowerShot A2000 IS is geared towards amateurs who want excellent quality photos for minimal amount of micro management and, while it delivers this admirably, there are severe design issues around the controls that will need to be addressed i...
0%
expertreviews.co.uk
Updated:
2011-08-17 06:18:09
Canons PowerShot brand has a superb track record in Computer Shopper reviews. These reasonably priced, no-nonsense cameras ignore flashy extras and instead concentrate on genuinely useful features. The A2000 IS is the successor to the A720 IS (revi...
100%
digicamreview.co.uk
Updated:
2011-08-17 06:18:18
Announced in the summer of 2008, the Canon Powershot A2000 IS is one of Canons new compact A series digital cameras with image stabilisation, replacing the PowerShot A720 IS. It features a 6x optical zoom lens, a 3.0” LCD screen, VGA video recording...
Good Good image quality Face detection software 6x optical zoom lens Optical image stabilisation helps in low light Good size 3" screen Robust body Orientation sensor Excellent battery life Focus assist light Good macro mode Quick performance Useful manual...
Bad Lacks wide angle lens Slightly small icons on mode dial Lacks full manual controls...
Bottom line The Canon Powershot A2000 IS is a robust compact camera that provides an impressive 3.0" LCD screen, 10 megapixel sensor, 6x optical zoom lens and image stabilisation. Image quality is generally very good, and although noise is quite high compared to t...
0%
Cameras.co.uk
Updated:
2011-08-17 06:18:30
The Canon Powershot A2000 IS has 10 megapixels and a 6x optical zoom lens. The lens has image stabilisation built in. Why Buy the Canon Powershot A2000 IS?I cant claim that the Powershot A2000 IS is a great looking camera when compared to some of the...
84%
digitalversus.com
Updated:
2011-08-17 06:18:33
Despite being an entry-level digital compact, Canons Powershot A2000 IS packs in a generous 3 inch screen and a stabilized 6x optical zoom. For an extra 50 euros, though, does it completely outshine its little brother, the A1000 IS?HandlingLike the c...
Good Optical stabilization, 6x zoom, Good color handling, Fast AutoFocus, Macro mode at 1 cm, P mode...
Bad No wide angle, Slow burst mode, Video not in HD...
80%
photoreview.com.au
Updated:
2011-11-04 09:38:39
The A2000IS slots into the middle of Canons PowerShot range where it replaces the PowerShot A720 IS, which has been on the market for about a year. The new model has the same lens but provides higher resolution (10 megapixels, compared to 8) and a lar...
85%
letsgodigital.org
Updated:
2011-08-17 06:17:30
The Canon PowerShot A2000 IS camera has a lot to offer. Perhaps so much as far as manual settings are concerned, but a lot in the sense of ease and user-friendliness. The many auto image solutions and handy scenes do make the life of a photographer a l...
77%
techworld.com
Updated:
2011-08-17 06:17:34
Canon is better known for its Ixus range of compact cameras, such as the Canon Ixis 970 IS, but there's lots to admire in its PowerShot models, too.The 10 megapixel Canon PowerShot A2000 IS is sold in the UK exclusively through Jessops. Aside from its...
Bottom line As a camera, the Canon PowerShot A2000 IS is distinctly average. We got better results from the similarly priced Ricoh R10 and preferred its design too. That said, this is much better than your average point-and-shoot model and takes reasonably good s...
0%
ld2.ciol.com
Updated:
2011-08-17 06:17:37
There are now a lot of models in Canon's PowerShot A-series. The A2000 and the A1000 are two cameras that break free from the usual formula of the A series though. Normally, A series cameras (like the A720 IS and the A 650) have featured optical...
Good Compact, Features...
Bad No manual modes...
70%
brighthub.com
Updated:
2011-08-17 06:17:39
Canons PowerShot A2000 IS offers a lot of great features in a sub-$250 digital camera, and it is one of the better new point-and-shoot models in the marketplace. FeaturesRating The PowerShot A2000 IS offers above-average features in nearly every cate...
40%
tech2.com
Updated:
2011-08-17 06:17:40
Canon seems to be firing on all cylinders, continually expanding their PowerShot A-series of budget and mainstream digital cameras. The latest additions to the series are the A1000 IS and A2000 IS which feature a 10 megapixel sensor and a sleeker desig...
Good Lean design, Large display, 6x optical zoom...
Bad No manual mode, No viewfinder...
Bottom line Those who aren’t familiar with digital photography can use the Automatic or Easy modes, the latter being the simplest to use. The only option available in Easy mode is enabling or disabling the flash—you cannot even change the image resolution...
80%
digitalcamerainfo.com
Updated:
2011-08-17 06:18:04
The Canon PowerShot A2000 IS has a couple of significant factors in its favor. Its inexpensive ($230), has a good zoom ratio for a small point-and-shoot, and did well in our color scoring. On the other hand, theres no manual control to speak of, it...
0%
dpinterface.com
Updated:
2011-08-17 06:18:05
The Canon PowerShot A2000 IS is a nice compact camera which is very affordable. With 10 megapixels, a 6X optical zoom lens, optical image stabilization and 3 inch LCD, and now a slimmer design than its predecessors, the PowerShot A2000 is certainly ap...
Bottom line The Canon PowerShot A2000 IS is a nice compact camera which is very affordable. With 10 megapixels, a 6X optical zoom lens, optical image stabilization and 3 inch LCD, and now a slimmer design than its predecessors, the PowerShot A2000 is certainly ap...
0%
dcresource.com
Updated:
2011-08-17 06:18:07
There are two ways in which you can look at the Canon PowerShot A2000 IS. As an inexpensive camera with a decent amount of features, its pretty good. However, compared to its predecessors (A710, A720), its a disappointment. Canon has stripped out ne...
Good Very good photo quality (in good light), Good value for the money, 6X optical zoom lens in a relatively compact body, Optical image stabilization, 3inch LCD with good low light visibility (but see issues below), Redeye not a problem thanks to automatic...
Bad A real step down from the PowerShot A720 (for reasons described above), Lots of noise reduction in low light; images get noisy in good light after ISO 400, Flash is slow to charge, Slow lens (in terms of max aperture), LCD has poor viewing angle, No op...
Bottom line There are two ways in which you can look at the Canon PowerShot A2000 IS. As an inexpensive camera with a decent amount of features, its pretty good. However, compared to its predecessors (A710, A720), its a disappointment. Canon has stripped out nea...
0%
digitalcamerareview.com
Updated:
2011-08-17 06:18:11
Canon's PowerShot A-series digital cameras enjoy an almost legendary reputation for affordability, practicality, usability, durability and dependability, excellent image quality, and remarkable ease of use. Because of this high degree of consumer res...
Good Compact, Very good lens, Large LCD, Excellent image quality...
Bad No optical viewfinder, No handgrip, No manual exposure capability...
Bottom line I've been using A-series digicams since the introduction of the groundbreaking little A20, and the redesigned A2000 IS is substantially different in terms of looks and usability from its predecessors – clearly targeted toward casual photographers rathe...
0%
cameralabs.com
Updated:
2011-08-17 06:18:25
Canon’s PowerShot A2000 IS is a 10 Megapixel compact with a 6x optically-stabilised zoom and 3in screen. Announced in August 2008 and replacing the PowerShot A720 IS, it’s the new flagship of the PowerShot A range. Canon’s kept the 6x lens range, stab...
Good 6x optical zoom range, Very effective stabilisation, Runs on two AA batteries, 3in screen bigger than before.
Bad Lacking true wide angle lens coverage, Screen has small viewing angle, Slow flash recycling time, Slow 1.3fps continuous shooting.
Bottom line As we said at the top of this page, Canon’s PowerShot A2000 IS is a good value compact with a surprisingly long zoom and effective stabilisation for the money. It’s easy to use, captures sharp, consumer-friendly images and powered by readily-a...
80%
asiaone.com
Updated:
2011-08-17 06:18:28
By Hannah TeohThe first thing that strikes you about Canons PowerShot A2000 IS is its huge LCD screen. The 3.0-inch screen takes up 3/4 of the back of the camera - a generous size for reviewing pictures, and also helpful for taking photos at awkward a...
0%
trustedreviews.com
Updated:
2011-08-17 06:18:32
It's been several months since I last reviewed anything from Canon's popular PowerShot A-series of mid-level compact cameras, and that was only the lowly A470, the base model in the range. Fortunately Canon has recently announced two new A-series models...
80%
photographyblog.com
Updated:
2011-08-17 06:18:37
The Canon PowerShot A2000 IS digital camera is the new top-of-the-range model in the popular PowerShot range, which has traditionally offered a compelling combination of features and affordable price. The A2000 IS is around 25% smaller than its prede...
Bottom line Depending upon your level of experience, the new Canon Powershot A2000 IS will either be an attractive proposition or a disappointment. Beginners will love it - the A2000 is a camera that produces excellent images in good light, covers a large focal r...
80%
imaging-resource.com
Updated:
2014-03-20 01:25:48
The Canon A2000 IS does a good job upholding the strong tradition of Canons A-series cameras. Its 6x zoom lens shows very good optical quality, and its 10-megapixel sensor delivers plenty of detail at low ISOs. It does pretty well at high ISOs as well...
Good Small, compact size, 6x zoom with optical image stabilization, Good selection of useful preset shooting modes, Very good color, Motion Detection Technology helps with moving subjects, Face Detection helps with focus and exposure on portraits, Large 3.0...
Bad Image noise high at ISO 800 and up, High barrel distortion at wide angle setting, Minor blurring in corners at both zoom settings, though not as bad as some, Very slow flash recycling time, Slightly weak-powered flash, Missing some enthusiast features...
Bottom line The Canon A2000 IS does a good job upholding the strong tradition of Canons A-series cameras. Its 6x zoom lens shows very good optical quality, and its 10-megapixel sensor delivers plenty of detail at low ISOs. It does pretty well at high ISOs as well...
0%
steves-digicams.com
Updated:
2014-03-20 01:25:48
The lightweight and compact 10-megapixel PowerShot A2000 IS camera is one of several A series models for 2008. Featuring a versatile 6x (36mm-216mm equivalent) zoom lens, 3-inch LCD, Face Detection AF, and various exposure modes, the A2000 IS offers a...
0%
Country Distributor
Nederland 1 distributor(s)