location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2175B026 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:05:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port
  • - 5.9 kg
Long product name Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP210, Print, Scan, Copy, Camera Direct Printing, 4800x1200dpi, A4
More>>>
Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This standard Photo All-in-One offers quality printing, scanning and copying at home, at a highly affordable price. A perfect tool for schoolwork and personal administration - and beautiful photo prints.

- Print & copy documents in mono & colour, up to 22/17ppm
- Scan at 600dpi
- Print photos up to 4800x1200dpi*; borderless 10x15cm in 46 sec.
- Print from PC and digital cameras
- Quick-Start
- Auto-Image Fix


The All-in-One for everyone.


Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 46 seconds in Standard Mode*. Print photos directly from your PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100** delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents at up to 22ppm in mono or 17ppm in colour.

Copying
Copy at up to 22cpm in mono or 17cpm in colour. Advanced copy technology ensures exceptional colour performance.

Text and image separation technology gives optimal results when text, graphics and photos are combined.

Scanning
600dpi resolution delivers good colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.

Scan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.

FINE Cartridges
Advanced FINE cartridges provide photo lab quality printing and are simple to replace with one click installation. The black cartridge ensures sharp, crisp text for document printing.

Efficiency
Quick-Start gets your PIXMA going fast, with instant use of functions.

Operating systems
Windows and Mac OS X compatible.

* See specifications

Short summary description Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP210, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
DVD/CD printing
No
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
9 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
42.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.8 W
System requirements
Minimum RAM
128 MB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
5.9 kg
Other features
Network ready
No
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:30:10
Uk has collected 14 expert reviews for Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 22:29:23
It is 43x34x15cm the last figure the height increases by 17cm when A4 paper is in the tray at the rear of the unit. The scanner lid opens landscape front to back and to the right of the lid are the only controls a total of eight buttons and some LEDs...
92%
pcadvisor.co.uk
Updated:
2011-09-25 22:29:48
The low-price Canon Pixma MP210 multifunction printer will be a bargain only if you can tolerate a confusing control panel and sparse copy capabilities. Canons Pixma MP210 multifunction printer costs £59 inc VAT (rrp) - that is as little as an entr...
Bottom line The Canon Pixma MP210s real attraction is that it offers extra functions beyond printing for a printer-like price. But if your copying needs extend far beyond the occasional, look for a model that has better capabilities and controls. Melissa Riofrio...
70%
goodgearguide.com.au
Updated:
2011-11-04 07:08:39
Canons Pixma MP210 multifunction printer costs $89, as little as an entry-level, single-function printer. Because its copy functions are so limited, however, serious multitaskers should look elsewhere; and novice users may pause at its inscrutable con...
Good Very inexpensive, nice photo quality...
Bad Control panel is confusing, copy functions are sparse The Final Word The Pixma MP210s real attraction is that it offers extra functions beyond printing for a printer-like price. But if your copying needs extend far beyond the occasional, look for a mo...
Bottom line The Pixma MP210s real attraction is that it offers extra functions beyond printing for a printer-like price. But if your copying needs extend far beyond the occasional, look for a model that has better capabilities and controls, such as Canons Pixma...
75%
v3.co.uk
Updated:
2011-09-25 22:29:39
A combined printer and scanner at £46 is not quite an impulse purchase, but the price is well below the average. So what do you get for this kind of money? Being from Canon, the device features a lot of grey and black plastic, and can look something li...
Good High-quality prints Good copying results Fair running costs...
Bad Print speeds much slower than claimed Can be hard to understand status signals...
Bottom line Even without a preview screen the MP210 represents very good value for money.
80%
trustedreviews.com
Updated:
2011-09-25 22:29:52
All-in-one machines are usually more expensive than their simple printing counterparts and it's unusual to find one at under £50. Canon's new PIXMA MP210 is unusual, though, and offers all the copy and scanning advantages of its bigger siblings at a true...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 22:30:10
Canon Pixma MP210 Jump at this MFPs low price only if you can tolerate a confusing control panel and sparse copy capabilities. Recommend this story? Yes No Please Wait... Canons Pixma MP210 multifunction printer costs $80 (as of 9/12/07), as little a...
Good Very inexpensive, Nice photo quality...
Bad Control panel is confusing, Copy functions are sparse...
Bottom line Jump at this MFPs low price only if you can tolerate a confusing control panel and sparse copy capabilities.
77%
Country Distributor
Nederland 1 distributor(s)