location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP-260 Inkjet A4 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2917B009 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP-260 Inkjet A4 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 19 ppm
  • - Mono copying Mono scanning
  • - 5.6 kg
Long product name Canon PIXMA MP-260 Inkjet A4 19 ppm :
The long product name of Canon PIXMA MP-260 Inkjet A4 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP260
More>>>
Canon PIXMA MP-260 Inkjet A4 19 ppm:
The official description of Canon PIXMA MP-260 Inkjet A4 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, Copy and Scan with this compact, affordable All-In-One for the everyday user. Enjoy high-quality photo printing with the versatility of memory card slots for digital camera users.

Photo and document printing
A resolution of up to 4800x1200dpi with tiny ink droplets of 2pl gives superb-quality images with accurate colour reproduction. It is possible to print a 10x15cm borderless photo in approximately 45 seconds with the FINE Cartridges.

The ChromaLife100+ system combines the PIXMA MP260, Canon’s FINE Cartridges and certain Canon genuine photo papers to create beautiful, long-lasting photo prints.

Two FINE Cartridges are used, black and colour. The black is pigment ink for crisp, sharp text printing, while the colour dye-based inks are used for graphics and images, and enable more glossy photo printing.

Photo prints without a PC

You can print photos directly – without the need for a PC – using the memory card slots on this All-In-One. Simply insert your memory card into the built-in card slots and select the images you want to print using the Photo Index Sheet.

Copying
The combination of scanner and printer enables you to create high-quality, vibrant copies without the need for a PC.

Editing software
A comprehensive and intuitive range of software has been included with this PIXMA product. Canon’s Easy-PhotoPrint EX makes it simple to print calendars, albums and photos, and incorporates the enhanced Auto Photo Fix, which automatically corrects photos – including red-eye correction. Canon’s MP Navigator EX software helps manage and edit scanned images and documents, and includes an OCR function to convert printed text into electronic documents and simple scan to PDF.

Easy-to-use features
A range of intuitive functions has been included to enhance ease of use. Quick Start has the All-In-One operational within seconds, while for hassle-free printing there is a self-opening paper tray.

FINE Cartridges deliver high-quality document and photo printing and they also make cartridge replacement easier with one-click installation.

Scanning
Great quality is assured with the 1200dpi scanner. The Auto Scan Mode automatically detects the type of original to be scanned – whether document or photo – and chooses optimum settings. PIXMA MP260 also features scan to memory card.

Short summary description Canon PIXMA MP-260 Inkjet A4 19 ppm:
This short summary of the Canon PIXMA MP-260 Inkjet A4 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP-260, Inkjet, Colour printing, Mono copying, Mono scanning, A4

Long summary description Canon PIXMA MP-260 Inkjet A4 19 ppm:
This is an auto-generated long summary of Canon PIXMA MP-260 Inkjet A4 19 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP-260. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper handling
Borderless printing media sizes
A4, Letter
Performance
Card reader integrated
Yes
Compatible memory cards
Microdrive, SD, SDHC
Sound pressure level (printing)
42 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Power consumption (standby)
2 W
Power consumption (off)
0.9 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
5.6 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Standard input trays
100
Dimensions (WxDxH)
444 x 331 x 155 mm
Power supply type
AC 100-240V, 50/60Hz
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Supported media weight(s)
105
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:08:33
Uk has collected 4 expert reviews for Canon PIXMA MP-260 Inkjet A4 19 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 22:08:33
The MP260 is a model number that some Canon resellers use, but its identical to the MP240 which we recently tested. If youre interested in this printer, you can read our review of the MP240...
80%
Brand Image Product code Product Stock Price from
Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0577B007 PIXMA MP450 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0576B007 PIXMA MP170 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
3744B009 MP270 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm
(show image)
2919B007 MP540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi
(show image)
1452B006 MP600R 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1447B008 MP160 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1449B008 MP460 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)