location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L L310W 1/1.7" 13.6 MP CCD Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L310W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-L310WPBA/E3 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L L310W 1/1.7" 13.6 MP CCD Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.6 MP CCD Pink
  • - Image sensor size: 1/1.7"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung L L310W 1/1.7" 13.6 MP CCD Pink :
The long product name of Samsung L L310W 1/1.7" 13.6 MP CCD Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L310W, 13.6 MP, 3.6x Opt., 2.7" LCD TFT, ISO 3200, SD/SDHC
More>>>
Samsung L L310W 1/1.7" 13.6 MP CCD Pink:
The official description of Samsung L L310W 1/1.7" 13.6 MP CCD Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

28mm Wide Schneider Kreuznach Lens
Featuring the world famous Schneider Lens with 28mm Wide Angle, capturing a much wider image - great for taking close up group shots and landscapes...

Face Detection
Each time you click, your camera automatically recognises if there is a face in the shot. It then optimises the focus and brightness of up to nine faces for stunning, natural looking portraits...

Blink Detection
The Blink Detection function detects when a subjects eyes are closed; this feature triggers the camera to automatically take three shots in order to capture the person’s eyes open...

Smile Detection
Smile Detection ensures that no happy moments are missed by taking the shot automatically when smiles are detected...

Auto Contrast Balance
The new Auto Contrast Balance automatically compensates the brightness of objects in challenging light environments (i.e. backlight conditions) to ensure a perfectly exposed image...

Li-on Battery, in camera charging system
Charge the battery inside the camera from a standard electrical socket or alternatively straight from a USB port connected to your computer. No need for additional charger and greater user flexibility...

Function Description
Helping you see clearly, the Function Description gives you quick, clear descriptions of each icon and function on the camera. So whether you're a novice or an advanced user, the Function Description will ensure that you'll make the most of the camera's amazing capabilities without leaving you in the dark...

Dual Image Stabilisation
Dual Image Stabilisation works by integrating the best sensor shift mechanisms of Optical Image Stabilisation with the sophisticated algorithms of Digital Image Stabilisation, to take ultra clear images without blur...

Red-Eye Fix
Your camera uses a special algorithm to automatically detect and eliminate red-eye from your shot. You just get the perfect, natural portrait. You can even choose to remove red-eye after you have taken the shot...

Beauty Shot
The Beauty Shot function uses face detection technology to retouch the facial skin to appear brighter and to give the impression of a smoother skin tone. This can be done either while shooting or during playback...

Scene Mode
Choose from various scene modes to automatically adjust your camera settings, such as exposure, colour and contrast. These can include; Portrait, Children, Night scene, Backlight, Landscape, Sunset, Dawn, Firework, Snow, Close up, Self, Cafe, Food and Text...

Photo Help Guide
If a problem is encountered during shooting, troubleshooting instructions are provided so that image correction can be easily performed by anybody. Step-by-step instructions with simple illustration on use of the camera are provided through the LCD for users' convenience...

Recycle Bin
The Recycle Bin Function allows you to retrieve images if you’ve accidently deleted them...

Short summary description Samsung L L310W 1/1.7" 13.6 MP CCD Pink:
This short summary of the Samsung L L310W 1/1.7" 13.6 MP CCD Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L L310W, 13.6 MP, 1/1.7", CCD, 3x, 138 g, Pink

Long summary description Samsung L L310W 1/1.7" 13.6 MP CCD Pink:
This is an auto-generated long summary of Samsung L L310W 1/1.7" 13.6 MP CCD Pink based on the first three specs of the first five spec groups.

Samsung L L310W. Megapixel (approx.): 13.6 MP, Image sensor size: 1/1.7", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6 - 21 mm. Display diagonal: 6.86 cm (2.7"). Internal memory: 10 MB. PictBridge. Weight: 138 g. Product colour: Pink

Picture quality
Image sensor size *
1/1.7"
Megapixel (approx.) *
13.6 MP
Sensor type *
CCD
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
6 - 21 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto, Manual
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 4.6 m
Flash range (tele)
0.5 - 2.3 m
Flash recharging time
4 s
Video
Motion JPEG frame rate
20 fps
Audio
Built-in microphone *
Yes
Memory
Internal memory
10 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Portrait, Self-portrait, Landscape
Photo effects *
Black&White, Negative film, Sepia
Self-timer delay *
10 s
Contrast adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Design
Product colour *
Pink
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
SLB-10A
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
91.6 mm
Depth
22.9 mm
Height
61.3 mm
Weight
138 g
Packaging content
Bundled software
Samsung Master
Other features
Video capability
Yes
Lens focal range
F2.8 - F5.7
Built-in flash
Yes
Camera shutter speed
1 - 1/1500 s
Focal length (35mm film equivalent)
28 - 102 mm
Compatible operating systems
Windows Vista Windows 98/98SE/2000/Me/XP Mac OS 9.0 - 10.4
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:32:24
Uk has collected 15 expert reviews for Samsung L L310W 1/1.7" 13.6 MP CCD Pink and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 04:32:23
The Samsung L310W is a 13.6 megapixel digital camera with a 3.6x wide angle zoom lens. It has more features than I am used to seeing within this price range. These include image stabilisation, a 2.7 inch LCD screen and a manual exposure mode. There are...
73%
computeractive.co.uk
Updated:
2011-10-04 04:32:24
The L310W is the only camera in Samsung’s point-and-shoot range with a wide-angle lens. With a 35mm equivalent zoom range of 28-102mm, it’s great for group shots or interiors where you can’t put a lot of distance between yourself and your subject.It al...
Good Packed with features; face detection; dual image stabilisation...
Bad Slow to start up; slow autofocus; control buttons difficult to read, no shutter or aperture priority modes...
Bottom line Good-looking ultra-compact with a wide range of features and good image quality...
80%
digitalversus.com
Updated:
2011-10-04 04:32:24
A stunning 13 Megapixel sensor, a wide angle lens and 2.7 LCD screen: these are three main attractions of Samsungs new L310W.HandlingThis camera feels solid, with a well thought-out case and your choice of colors from chocolate brown, silver and ele...
Good 28 mm wide angle, Powerful optical stabilization, Autofocus is fast in natural light, Electronic noise well handled right up to 400 ISO...
Bad Pause between two photos too long, Autofocus is slow while using zoom in videos, Noticeable blurring from 400 ISO and up...
60%
expertreviews.co.uk
Updated:
2011-10-04 04:32:24
The L310W has some remarkable specifications for such an affordable camera. With a massive 13.4-megapixel resolution, its hot on the heels of Canons G10 and Nikons P6000 - both premium models that cost over twice as much (Whats New, Shopper 253)...
40%
techtree.com
Updated:
2011-10-04 04:32:23
The megapixel race seems to be getting intense now with manufacturers really starting to bump up the MP count of their cameras, irrespective of the image quality. It is common knowledge that the increase in resolution has not led to a major jump in dig...
Good 13MP, build, macro mode performance, advanced features like smile and blink detection...
Bad Overall image quality, noise suppression could have been better, ISO 3200 is of no use, expensive...
Bottom line The megapixel race seems to be getting intense now with manufacturers really starting to bump up the MP count of their cameras, irrespective of the image quality. It is common knowledge that the increase in resolution has not led to a major jump in dig...
50%
whatdigitalcamera.com
Updated:
2011-10-04 04:32:23
The L310W is Samsungs highest resolution compact camera, featuring a 13.6-megapixel 1/1.72in CCD sensor. It also has a 3.6x zoom lens with a 28mm-equivalent wideangle setting, a 2.7in 230k LCD monitor and optical image stabilisation. Considering its...
Good Features, price, build quality...
Bad Performance, image quality, complicated controls...
Bottom line Noise is an issue, but the Samsung L310W offers an impressive specification for a reasonable price. Reviewer: Cliff Smith...
85%
v3.co.uk
Updated:
2011-10-04 04:32:23
The L310W is the only camera in Samsung’s point-and-shoot range with a wide-angle lens. With a 35mm equivalent zoom range of 28-102mm, it’s great for group shots or interiors where you can’t put a lot of distance between yourself and your subject.It al...
Good Packed with features; face detection; dual image stabilisation...
Bad Slow to start up; slow autofocus; control buttons difficult to read, no shutter or aperture priority modes...
Bottom line Good-looking ultra-compact with a wide range of features and good image quality...
80%
trustedreviews.com
Updated:
2011-10-04 04:32:24
Much has been said on the subject of the ever-increasing megapixel resolution of digital compact cameras, most of it not terribly flattering. The general consensus of opinion is that cramming ever more photocells onto already overcrowded sensor chips resu...
80%
Brand Image Product code Product Stock Price from
Samsung L310W Black 1/1.7" 13.6 MP CCD Samsung L310W Black 1/1.7" 13.6 MP CCD
(show image)
EC-L310WBBA/E2 L310W Black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L310W Brown 1/1.7" 13.6 MP CCD Samsung L310W Brown 1/1.7" 13.6 MP CCD
(show image)
EC-L310WNBA/E1 L310W Brown 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L310W Black 1/1.7" 13.6 MP CCD Samsung L310W Black 1/1.7" 13.6 MP CCD
(show image)
EC-L310WBBA/E1 L310W Black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L310W Brown 1/1.7" 13.6 MP CCD Samsung L310W Brown 1/1.7" 13.6 MP CCD
(show image)
L310WNBA/E3 L310W Brown 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L L310W 1/1.7" 13.6 MP CCD Brown Samsung L L310W 1/1.7" 13.6 MP CCD Brown
(show image)
EC-L310WNBA/E3 L310W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L L310W 1/1.7" 13.6 MP CCD Silver Samsung L L310W 1/1.7" 13.6 MP CCD Silver
(show image)
EC-L310WSBA/E3 L310W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L L310W 1/1.7" 13.6 MP CCD Black Samsung L L310W 1/1.7" 13.6 MP CCD Black
(show image)
EC-L310WBBA/E3 L310W 0.00
(excl. VAT)
0 (incl. VAT)