location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fedco Check ‘Fedco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENERGY+ Li-Ion 14.8V 4800mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3420U-1BRS
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fedco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fedco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 12:23:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 Months
Long product name Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery :
The long product name of Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENERGY+ Li-Ion 14.8V 4800mAh
More>>>
Short summary description Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery:
This short summary of the Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fedco ENERGY+ Li-Ion 14.8V 4800mAh, Battery

Long summary description Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery:
This is an auto-generated long summary of Fedco ENERGY+ Li-Ion 14.8V 4800mAh Battery based on the first three specs of the first five spec groups.

Fedco ENERGY+ Li-Ion 14.8V 4800mAh. Type: Battery

Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 2200mAh Toshiba PA3420 / PA3450 Battery
(show image)
03944 2200mAh Toshiba PA3420 / PA3450 0.00
(excl. VAT)
0 (incl. VAT)